IC DRAM 1GBIT PAR 96TWBGA Product overview: IS43TR16640A-15GBLI from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS43TR16640A-15G
Manufacturer: ISSI, Integrated Silicon Solution Inc
Win Source Part Number: 813530-IS43TR16640A-
Packaging: Tray
Mounting Style: SMD
Technology: SDRAM - DDR3
Memory Type: Volatile
Memory Size: 1Gb (64M x 16)
Access Time: 20ns
Supplier Device Package: 96-TWBGA (9x13)
Temperature Range - Operating: -40°C ~ 95°C (TC)
Memory Format: DRAM
Clock Frequency: 667MHz
Write Cycle Time - Word, Page: 15ns
Memory Interface: Parallel
Manufacturer Package: 96-TFBGA
Popularity: Low
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 190
MSL Level: 3 (168 Hours)
Supply Voltage (V): 1.425V ~ 1.575V
SDRAM - DDR3 Memory IC 1Gb (64M x 16) Parallel 667MHz 20ns 96-TWBGA (9x13)
SDRAM - DDR3 Memory IC 1Gbit Parallel 667 MHz 20 ns 96-TWBGA (9x13)
IC DRAM 1GBIT PARALLEL 96TWBGA
IC DRAM 1GBIT PARALLEL 96TWBGA
IC DRAM 1GBIT PARALLEL 96TWBGA
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-IS43TR16640A-15GBLI | 813530-IS43TR16640A-15GBLI | IS43TR16640A-15GBLI-ND | IS43TR16640A-15GBLI | IS43TR16640A-15GBLI | IS43TR16640A-15GBLI | IS43TR16640A-15GBLI |
| Product Name | Memory IC and Storage Component | Memory - SDRAM - IS43TR16640A-15GBLI | Memory | Memory | Memory | Integrated Circuits (ICs) - Memory | Memory |
| Memory Category | Volatile; DRAM Chip | Volatile; DRAM Chip | DRAM Chip | DRAM; DRAM Chip | DRAM; DRAM Chip | Volatile; DRAM Chip | SDRAM - DDR3; DRAM Chip |
| Access Time | 20 ns | 20 ns | 20 ns | 20 ns | 20 ns | 20 ns | |
| Cycle Time | 15 ns | 15 ns | |||||
| Operating Temperature | -40 to 95 C (-40 to 203 F) | -40 to 95 C (-40 to 203 F) | -40 to 95 C (-40 to 203 F) | -40 to 95 C (-40 to 203 F) | -40 to 95 C (-40 to 203 F) | -40 to 95 C (-40 to 203 F) |