IC DRAM 128MBIT PARALLEL 54TFBGA
SDRAM - Mobile Memory IC 128Mbit Parallel 133 MHz 5.5 ns 54-TFBGA (8x8)
IC DRAM 128MBIT PARALLEL 54TFBGA
| Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips |
| Product Number | IS45VM16800H-75BLA2-TR | IS45VM16800H-75BLA2-TR | IS45VM16800H-75BLA2-TR |
| Product Name | Memory | Memory | Integrated Circuits (ICs) - Memory |
| Memory Category | DRAM; DRAM Chip | DRAM; DRAM Chip | Volatile; DRAM Chip |
| Access Time | 5.5 ns | 5.5 ns | 5.5 ns |
| Density | 128000 kbits | 128000 kbits | 128000 kbits |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) |