SDRAM - DDR3L Memory IC 1Gb (64M x 16) Parallel 933MHz 20ns 96-TWBGA (9x13)
IC DRAM 1GBIT PAR 96TWBGA Product overview: IS43TR16640CL-107MBL
Win Source Part Number: 941553-IS43TR16640CL
Series: *
Categories: Memory
IC DRAM 1GBIT PARALLEL 96TWBGA
IC DRAM 1GBIT PAR 96TWBGA
IC DRAM 1GBIT PARALLEL 96TWBGA
SDRAM - DDR3L Memory IC 1Gbit Parallel 933 MHz 20 ns 96-TWBGA (9x13)
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 706-IS43TR16640CL-107MBL-ND | 774-IS43TR16640CL-107MBL | 941553-IS43TR16640CL-107MBL | IS43TR16640CL-107MBL | IS43TR16640CL-107MBL | IS43TR16640CL-107MBL | IS43TR16640CL-107MBL |
| Product Name | Memory | Memory IC and Storage Component | Memory - DDR - IS43TR16640CL-107MBL | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory |
| Memory Category | DRAM Chip | DRAM Chip | DRAM; DRAM Chip | Volatile; DRAM Chip | SDRAM - DDR3L; DRAM Chip | DRAM; DRAM Chip | |
| Operating Temperature | 0 to 95 C (32 to 203 F) | 0 C (32 F) | 0 to 95 C (32 to 203 F) | 0 to 95 C (32 to 203 F) | |||
| Package Type | 96-TFBGA | 96-TFBGA | BGA; 96-TFBGA | ||||
| Supply Voltage | 1.283V ~ 1.45V | 1.283 | Surface Mount | 1.283V ~ 1.45V | 1.283V ~ 1.45V | ||
| Access Time | 0.1950 ns | 20 ns | 20 ns | 20 ns |