IC DRAM 1GBIT PARALLEL 78TWBGA Product overview: IS43TR81280B-125JBL from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS43TR81280B-125
Win Source Part Number: 1378669-IS43TR81280B
Category: Integrated Circuits (ICs) - Memory - Memory
Temperature Range - Operating: 0°C ~ 95°C (TC)
Fake Threat In the Open Market: 33 pct.
MSL Level: 3 (168 Hours)
Mfr: ISSI, Integrated Silicon Solution Inc
Package: Tray
Product Status: Obsolete
Package / Case: 78-TFBGA
Supplier Device Package: 78-TWBGA (8x10.5)
Base Product Number: IS43TR81280
Technology: SDRAM - DDR3
Mounting Type: Surface Mount
HTSUS: 8542.32.0032
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - Supply: 1.425V ~ 1.575V
Memory Type: Volatile
Memory Format: DRAM
Memory Size: 1Gbit
Memory Organization: 128M x 8
Memory Interface: Parallel
Clock Frequency: 800 MHz
Write Cycle Time - Word, Page: 15ns
Access Time: 20 ns
SDRAM - DDR3 Memory IC 1Gb (128M x 8) Parallel 800MHz 20ns 78-TWBGA (8x10.5)
IC DRAM 1GBIT PARALLEL 78TWBGA
IC DRAM 1GBIT PARALLEL 78TWBGA
SDRAM - DDR3 Memory IC 1Gbit Parallel 800 MHz 20 ns 78-TWBGA (8x10.5)
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-IS43TR81280B-125JBL | 1378669-IS43TR81280B-125JBL | 706-1378-ND | IS43TR81280B-125JBL | IS43TR81280B-125JBL | IS43TR81280B-125JBL |
| Product Name | Memory IC and Storage Component | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory | Integrated Circuits (ICs) - Memory | Memory |
| Memory Category | Volatile; DRAM Chip | Volatile; DRAM Chip | DRAM Chip | DRAM; DRAM Chip | Volatile; DRAM Chip | DRAM; DRAM Chip |
| Access Time | 20 ns | 20 ns | 20 ns | 20 ns | 20 ns | |
| Cycle Time | 15 ns | 15 ns | ||||
| Operating Temperature | 0 to 95 C (32 to 203 F) | 0 to 95 C (32 to 203 F) | 0 to 95 C (32 to 203 F) | 0 to 95 C (32 to 203 F) | 0 to 95 C (32 to 203 F) |