SDRAM - DDR3L Memory IC 1Gb (64M x 16) Parallel 933MHz 20ns 96-TWBGA (9x13)
Manufacturer: ISSI, Integrated Silicon Solution Inc
Win Source Part Number: 921702-IS43TR16640BL
Operating Temperature Range: -40°C ~ 95°C (TC)
Features: SDRAM - DDR3L Memory IC 1Gb (64M x 16) Parallel 933 MHz 20 ns 96-TWBGA (9x13)
Package: Tray
Package: 96-TFBGA
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 96-TWBGA (9x13)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Balance
Quantity per package: 190
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0032
IC DRAM 1GBIT PAR 96TWBGA Product overview: IS43TR16640BL-107MBL
IC DRAM 1GBIT PARALLEL 96TWBGA
SDRAM - DDR3L Memory IC 1Gbit Parallel 933 MHz 20 ns 96-TWBGA (9x13)
IC DRAM 1GBIT PARALLEL 96TWBGA
SDRAM, 1GBIT, BGA-96; DRAM Type:DDR3L; DRAM Density:1Gbit; DRAM Memory Configuration:64M x 16bit; Clock Frequency:933MHz; Memory Case Style:BGA; No. of Pins:96Pins; Supply Voltage Nom:1.35V; Access Time:195ps; MSL:- RoHS Compliant: Yes
IC DRAM 1GBIT PARALLEL 96TWBGA
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | IS43TR16640BL-107MBLI-ND | 921702-IS43TR16640BL-107MBLI | 774-IS43TR16640BL-107MBLI | IS43TR16640BL-107MBLI | IS43TR16640BL-107MBLI | IS43TR16640BL-107MBLI | 52Y2170 | IS43TR16640BL-107MBLI |
| Product Name | Memory | Memory - SDRAM - IS43TR16640BL-107MBLI | Memory IC and Storage Component | Memory | Memory | Memory | Sdram, 1Gbit, Bga-96; Dram Type Integrated Silicon Solution (Issi) | Integrated Circuits (ICs) - Memory |
| Memory Category | DRAM Chip | DRAM Chip | Volatile; DRAM Chip | DRAM; DRAM Chip | DRAM; DRAM Chip | SDRAM - DDR3L; DRAM Chip | DRAM Chip | Volatile; DRAM Chip |
| Operating Temperature | -40 to 95 C (-40 to 203 F) | -40 to 95 C (-40 to 203 F) | -40 to 95 C (-40 to 203 F) | -40 to 95 C (-40 to 203 F) | -40 to 95 C (-40 to 203 F) | -40 to 95 C (-40 to 203 F) | ||
| Package Type | 96-TFBGA | BGA; 96-TWBGA (9x13) | BGA; Tray | BGA; 96-TFBGA | 96-TFBGA | BGA | BGA | |
| Supply Voltage | 1.283V ~ 1.45V | 1.283V ~ 1.45V | 1.283V ~ 1.45V | 1.283V ~ 1.45V | 1.283V ~ 1.45V | |||
| Access Time | 20 ns | 20 ns | 20 ns | 20 ns | 0.1950 ns | 20 ns |