Manufacturer: ISSI, Integrated Silicon Solution Inc
Category: Integrated Circuits (ICs) Memory
Package: Tray
Product Status: Active
Memory Size: 16Gbit
Memory Organization: 1G x 16
Memory Interface: Parallel
Clock Frequency: 800 MHz
Operating Temperature: -40°C ~ 95°C (TC)
Mounting Type: Surface Mount
SDRAM - DDR3L Memory IC 16Gb (1G x 16) Parallel 800MHz 20ns 96-LWBGA (10x14)
IC DRAM 16GBIT PARALLEL 96LWBGA Product overview: IS43TR16K01S2AL-125K
IC DRAM 16GBIT PARALLEL 96LWBGA
IC DRAM 16GBIT PARALLEL 96LWBGA
SDRAM - DDR3L Memory IC 16Gbit Parallel 800 MHz 20 ns 96-LWBGA (10x14)
IC DRAM 16GBIT PARALLEL 96LWBGA
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 706-IS43TR16K01S2AL-125KBLI-ND | 774-IS43TR16K01S2AL-125KBLI | IS43TR16K01S2AL-125KBLI | IS43TR16K01S2AL-125KBLI | IS43TR16K01S2AL-125KBLI | IS43TR16K01S2AL-125KBLI | |
| Product Name | Integrated Circuits (ICs) Memory | Memory | Memory IC and Storage Component | Memory | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory |
| Memory Category | DRAM Chip | DRAM Chip | DRAM Chip | SDRAM - DDR3L; DRAM Chip | DRAM; DRAM Chip | DRAM; DRAM Chip | Volatile; DRAM Chip |
| Operating Temperature | -40 to 95 C (-40 to 203 F) | -40 C (-40 F) | -40 to 95 C (-40 to 203 F) | -40 to 95 C (-40 to 203 F) | |||
| Package Type | 96-LFBGA | 96-LFBGA | BGA; 96-LFBGA | ||||
| Supply Voltage | 1.283V ~ 1.45V | 1.283~1.425 | 1.283V ~ 1.45V | 1.283V ~ 1.45V | Surface Mount | ||
| Access Time | 0.2250 ns | 20 ns | 20 ns | 20 ns |