Category: DRAM
Win Source Part Number: 1446553-IS43TR82560C
Manufacturer: ISSI, Integrated Silicon Solution Inc
IC DRAM 2GBIT PARALLEL 78TWBGA
2G, 1.35V, DDR3L, 256Mx8, 1600MT Product overview: IS43TR82560CL-125KBL
SDRAM - DDR3L Memory IC 2Gbit Parallel 800 MHz 20 ns 78-TWBGA (8x10.5)
2G, 1.35V, DDR3L, 256Mx8, 1600MT
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 1446553-IS43TR82560CL-125KBL | 706-IS43TR82560CL-125KBL-ND | 774-IS43TR82560CL-125KBL | IS43TR82560CL-125KBL | IS43TR82560CL-125KBL |
| Product Name | DRAM | Memory | 1.35V Memory IC and Storage Component | Memory | Integrated Circuits (ICs) - Memory - Memory |
| Memory Category | DRAM Chip | DRAM Chip | DRAM; DRAM Chip | Volatile; DRAM Chip | |
| Operating Temperature | 0 to 95 C (32 to 203 F) | 0 C (32 F) | 0 to 95 C (32 to 203 F) | ||
| Package Type | 78-TFBGA | BGA; 78-TFBGA | BGA; 78-TWBGA (8x10.5) | ||
| Supply Voltage | 1.283V ~ 1.45V | 1.283 | 1.283V ~ 1.45V | 0degC ~ 95degC (TC) | |
| Access Time | 0.2250 ns | 20 ns |