IC DRAM 1GBIT PARALLEL 96TWBGA Product overview: IS43TR16640BL-125KBL
Win Source Part Number: 941551-IS43TR16640BL
Series: *
Categories: Memory
SDRAM - DDR3L Memory IC 1Gb (64M x 16) Parallel 800MHz 20ns 96-TWBGA (9x13)
IC DRAM 1GBIT PARALLEL 96TWBGA
IC DRAM 1GBIT PARALLEL 96TWBGA
SDRAM - DDR3L Memory IC 1Gbit Parallel 800 MHz 20 ns 96-TWBGA (9x13)
IC DRAM 1GBIT PARALLEL 96TWBGA
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-IS43TR16640BL-125KBLI | 941551-IS43TR16640BL-125KBLI | IS43TR16640BL-125KBLI-ND | IS43TR16640BL-125KBLI | IS43TR16640BL-125KBLI | IS43TR16640BL-125KBLI | IS43TR16640BL-125KBLI |
| Product Name | Memory IC and Storage Component | Memory - DDR - IS43TR16640BL-125KBLI | Memory | Integrated Circuits (ICs) - Memory | Memory | Memory | Memory |
| Memory Category | Volatile; DRAM Chip | DRAM Chip | Volatile; DRAM Chip | SDRAM - DDR3L; DRAM Chip | DRAM; DRAM Chip | DRAM; DRAM Chip | |
| Access Time | 20 ns | 20 ns | 20 ns | 20 ns | 20 ns | ||
| Cycle Time | 15 ns | ||||||
| Operating Temperature | -40 to 95 C (-40 to 203 F) | -40 to 95 C (-40 to 203 F) | -40 to 95 C (-40 to 203 F) | -40 to 95 C (-40 to 203 F) | -40 to 95 C (-40 to 203 F) |