Manufacturer: ISSI, Integrated Silicon Solution Inc
Win Source Part Number: 875436-IS43TR16512AL
Series: Automotive, AEC-Q100
Operating Temperature Range: 0°C ~ 95°C (TC)
Features: SDRAM - DDR3L Memory IC 8Gb (512M x 16) Parallel 933 MHz 20 ns 96-LFBGA (10x14)
Package: Tray
Package: 96-LFBGA
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 96-LFBGA (10x14)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
Quantity per package: 136
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0036
SDRAM - DDR3L Memory IC 8Gb (512M x 16) Parallel 933MHz 20ns 96-LFBGA (10x14)
IC DRAM 8GBIT PAR 96LFBGA Product overview: IS43TR16512AL-107MBL
IC DRAM 8GBIT PARALLEL 96LFBGA
IC DRAM 8GBIT PAR 96LFBGA
SDRAM - DDR3L Memory IC 8Gbit Parallel 933 MHz 20 ns 96-LFBGA (10x14)
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 875436-IS43TR16512AL-107MBL | 706-IS43TR16512AL-107MBL-ND | 774-IS43TR16512AL-107MBL | IS43TR16512AL-107MBL | IS43TR16512AL-107MBL | IS43TR16512AL-107MBL |
| Product Name | Memory - SDRAM - IS43TR16512AL-107MBL | Memory | Memory IC and Storage Component | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory |
| Memory Category | DRAM Chip | DRAM Chip | Volatile; DRAM Chip | DRAM; DRAM Chip | Volatile; DRAM Chip | DRAM; DRAM Chip |
| Operating Temperature | 0 to 95 C (32 to 203 F) | 0 to 95 C (32 to 203 F) | 0 to 95 C (32 to 203 F) | 0 to 95 C (32 to 203 F) | ||
| Package Type | BGA; 96-LFBGA (10x14) | 96-LFBGA | BGA; Tray | BGA | BGA; 96-LFBGA | |
| Supply Voltage | 1.283V ~ 1.45V | 1.283V ~ 1.45V | 0degC ~ 95degC (TC) | 1.283V ~ 1.45V |