2G, 1.5V, DDR3, 256Mx8, 1600MT/s Product overview: IS43TR82560C-125KBL from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1.5V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS43TR82560C-125
IC DRAM 2GBIT PARALLEL 78TWBGA
Category: DRAM
Win Source Part Number: 1446613-IS43TR82560C
Manufacturer: ISSI, Integrated Silicon Solution Inc
2G, 1.5V, DDR3, 256Mx8, 1600MT/s
SDRAM - DDR3 Memory IC 2Gbit Parallel 800 MHz 20 ns 78-TWBGA (8x10.5)
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-IS43TR82560C-125KBL | 706-IS43TR82560C-125KBL-ND | 1446613-IS43TR82560C-125KBL | IS43TR82560C-125KBL | IS43TR82560C-125KBL |
| Product Name | 1.5V Memory IC and Storage Component | Memory | DRAM | Integrated Circuits (ICs) - Memory - Memory | Memory |
| Memory Category | Volatile; DRAM Chip | DRAM Chip | Volatile; DRAM Chip | DRAM; DRAM Chip | |
| Access Time | 20 ns | 20 ns | |||
| Cycle Time | 15 ns | 15 ns | |||
| Operating Temperature | 0 to 95 C (32 to 203 F) | 0 to 95 C (32 to 203 F) | 0 to 95 C (32 to 203 F) | ||
| Density | 2000000 kbits | 2000000 kbits | 2000000 kbits |