Win Source Part Number: 1355096-IS43TR81280B
Category: Integrated Circuits (ICs) - Memory - Memory
Package: Tape & Reel
Temperature Range - Operating: -40°C ~ 95°C (TC)
Fake Threat In the Open Market: 48 pct.
MSL Level: 3 (168 Hours)
Mfr: ISSI, Integrated Silicon Solution Inc
Product Status: Not For New Designs
Package / Case: 78-TFBGA
Supplier Device Package: 78-TWBGA (8x10.5)
Base Product Number: IS43TR81280
Technology: SDRAM - DDR3L
Mounting Type: Surface Mount
HTSUS: 8542.32.0032
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - Supply: 1.283V ~ 1.45V
Memory Type: Volatile
Memory Format: DRAM
Memory Size: 1Gbit
Memory Organization: 128M x 8
Memory Interface: Parallel
Clock Frequency: 800 MHz
Write Cycle Time - Word, Page: 15ns
Access Time: 20 ns
IC DRAM 1GBIT PARALLEL 78TWBGA Product overview: IS43TR81280BL-125KBL
SDRAM - DDR3L Memory IC 1Gb (128M x 8) Parallel 800MHz 20ns 78-TWBGA (8x10.5)
IC DRAM 1GBIT PARALLEL 78TWBGA
SDRAM - DDR3L Memory IC 1Gbit Parallel 800 MHz 20 ns 78-TWBGA (8x10.5)
IC DRAM 1GBIT PARALLEL 78TWBGA
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 1355096-IS43TR81280BL-125KBLI-TR | 774-IS43TR81280BL-125KBLI-TR | IS43TR81280BL-125KBLI-TR-ND | IS43TR81280BL-125KBLI-TR | IS43TR81280BL-125KBLI-TR | IS43TR81280BL-125KBLI-TR |
| Product Name | Integrated Circuits (ICs) - Memory - Memory | Memory IC and Storage Component | Memory | Memory | Memory | Integrated Circuits (ICs) - Memory |
| Memory Category | Volatile; DRAM Chip | Volatile; DRAM Chip | DRAM Chip | DRAM; DRAM Chip | DRAM; DRAM Chip | Volatile; DRAM Chip |
| Access Time | 20 ns | 20 ns | 20 ns | 20 ns | 20 ns | |
| Cycle Time | 15 ns | 15 ns | ||||
| Operating Temperature | -40 to 95 C (-40 to 203 F) | -40 to 95 C (-40 to 203 F) | -40 to 95 C (-40 to 203 F) | -40 to 95 C (-40 to 203 F) | -40 to 95 C (-40 to 203 F) |