IC DRAM 8GBIT PARALLEL 96LFBGA Product overview: IS43TR16512AL-125KBL
Manufacturer: ISSI, Integrated Silicon Solution Inc
Win Source Part Number: 875437-IS43TR16512AL
Operating Temperature Range: 0°C ~ 95°C (TC)
Features: SDRAM - DDR3L Memory IC 8Gb (512M x 16) Parallel 800 MHz 20 ns 96-LFBGA (10x14)
Package: Bulk
Package: 96-LFBGA
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 96-LFBGA (10x14)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Limited
Quantity per package: 136
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0036
SDRAM - DDR3L Memory IC 8Gb (512M x 16) Parallel 800MHz 20ns 96-LFBGA (10x14)
IC DRAM 8GBIT PARALLEL 96LFBGA
IC DRAM 8GBIT PARALLEL 96LFBGA
IC DRAM 8GBIT PARALLEL 96LFBGA
SDRAM - DDR3L Memory IC 8Gbit Parallel 800 MHz 20 ns 96-LFBGA (10x14)
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-IS43TR16512AL-125KBL | 875437-IS43TR16512AL-125KBL | 706-1461-ND | IS43TR16512AL-125KBL | IS43TR16512AL-125KBL | IS43TR16512AL-125KBL | IS43TR16512AL-125KBL |
| Product Name | Memory IC and Storage Component | Memory - SDRAM - IS43TR16512AL-125KBL | Memory | Integrated Circuits (ICs) - Memory | Memory | Memory | Memory |
| Memory Category | Volatile; DRAM Chip | DRAM Chip | DRAM Chip | Volatile; DRAM Chip | SDRAM - DDR3L; DRAM Chip | DRAM; DRAM Chip | DRAM; DRAM Chip |
| Access Time | 20 ns | 20 ns | 20 ns | 20 ns | 20 ns | ||
| Cycle Time | 15 ns | ||||||
| Operating Temperature | 0 to 95 C (32 to 203 F) | 0 to 95 C (32 to 203 F) | 0 to 95 C (32 to 203 F) | 0 to 95 C (32 to 203 F) | 0 to 95 C (32 to 203 F) | 0 to 95 C (32 to 203 F) |