Integrated Silicon Solution, Inc. 1.5V Memory IC and Storage Component IS43TR81280C-125JBLI

Description
1G, 1.5V, DDR3, 128Mx8, 1600MT/s Product overview: IS43TR81280C-125JBLI from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1.5V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS43TR81280C-125 JBLI can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
1G, 1.5V, DDR3, 128Mx8, 1600MT/s Product overview: IS43TR81280C-125JBLI from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1.5V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS43TR81280C-125 JBLI can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1.5V Memory IC and Storage Component - 774-IS43TR81280C-125JBLI - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.5V Memory IC and Storage Component
774-IS43TR81280C-125JBLI
1.5V Memory IC and Storage Component 774-IS43TR81280C-125JBLI
1G, 1.5V, DDR3, 128Mx8, 1600MT/s Product overview: IS43TR81280C-125JBLI from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1.5V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS43TR81280C-125 JBLI can be used for catalog matching and distributor lookup.

1G, 1.5V, DDR3, 128Mx8, 1600MT/s Product overview: IS43TR81280C-125JBLI from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1.5V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS43TR81280C-125JBLI can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - IS43TR81280C-125JBLI - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SDRAM - DDR3 Memory IC 1Gbit Parallel 800 MHz 20 ns 78-TWBGA (8x10.5)

SDRAM - DDR3 Memory IC 1Gbit Parallel 800 MHz 20 ns 78-TWBGA (8x10.5)

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Memory - Memory
IS43TR81280C-125JBLI
Integrated Circuits (ICs) - Memory - Memory IS43TR81280C-125JBLI
1G, 1.5V, DDR3, 128Mx8, 1600MT/s

1G, 1.5V, DDR3, 128Mx8, 1600MT/s

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips
Product Number 774-IS43TR81280C-125JBLI IS43TR81280C-125JBLI IS43TR81280C-125JBLI
Product Name 1.5V Memory IC and Storage Component Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category DRAM Chip DRAM; DRAM Chip Volatile; DRAM Chip
Access Time 0.2250 ns 20 ns
Operating Temperature -40 C (-40 F) -40 to 95 C (-40 to 203 F)
Density 1000000 kbits 1000000 kbits 1000000 kbits
Number of Words 16000 k
Unlock Full Specs
to access all available technical data

Similar Products

SDRAM - 2420768P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 20 ns
Operating Temperature -40 C (-40 F)
View Details
Memory - AS58C1001 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category EEPROM; EEPROM
Access Time 150 to 300 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
FIFOs Memory - SN74ACT7200L20NP - Quarktwin Technology Ltd.
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Density 2 kbits
Package Type DIP; 28-DIP (0.300\", 7.62mm)
View Details