1G, 1.5V, DDR3 w/ ECC, 64Mx16, 1 Product overview: IS43TR16640ED-125KBL
IC DRAM 1GBIT PARALLEL 96TWBGA
IC DRAM 1GBIT PARALLEL 96TWBGA
IC DRAM 1GBIT PARALLEL 96TWBGA
1G, 1.5V, DDR3 w/ ECC, 64Mx16, 1
SDRAM - DDR3 Memory IC 1Gbit Parallel 800 MHz 20 ns 96-TWBGA (9x13)
| ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-IS43TR16640ED-125KBLI-TR | 706-IS43TR16640ED-125KBLI-TR-ND | IS43TR16640ED-125KBLI-TR | IS43TR16640ED-125KBLI-TR |
| Product Name | 1.5V Memory IC and Storage Component | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory |
| Memory Category | DRAM Chip | DRAM Chip | Volatile; DRAM Chip | DRAM; DRAM Chip |
| Operating Temperature | -40 C (-40 F) | -40 to 95 C (-40 to 203 F) | -40 to 95 C (-40 to 203 F) | |
| Density | 1000000 kbits | 1000000 kbits | 1000000 kbits | |
| Number of Words | 8000 k | |||
| Address Bus Width | 16 bits |