Integrated Silicon Solution, Inc. Memory IS43TR16512S2DL-125KBL

Description
SDRAM - DDR3L Memory IC 8Gb (512M x 16) Parallel 800MHz 20ns 96-LWBGA (9x13)
Request a Quote Datasheet
Description
SDRAM - DDR3L Memory IC 8Gb (512M x 16) Parallel 800MHz 20ns 96-LWBGA (9x13)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - 706-IS43TR16512S2DL-125KBL-ND - DigiKey
Thief River Falls, MN, United States
SDRAM - DDR3L Memory IC 8Gb (512M x 16) Parallel 800MHz 20ns 96-LWBGA (9x13)

SDRAM - DDR3L Memory IC 8Gb (512M x 16) Parallel 800MHz 20ns 96-LWBGA (9x13)

Buy Now Datasheet
Memory - DDR - IS43TR16512S2DL-125KBL - 941186-IS43TR16512S2DL-125KBL - Win Source Electronics
Laguna Hills, CA, United States
Memory - DDR - IS43TR16512S2DL-125KBL
941186-IS43TR16512S2DL-125KBL
Memory - DDR - IS43TR16512S2DL-125KBL 941186-IS43TR16512S2DL-125KBL
Win Source Part Number: 941186-IS43TR16512S2 DL-125KBL Series: * Categories: Memory

Win Source Part Number: 941186-IS43TR16512S2DL-125KBL
Series: *
Categories: Memory

Buy Now
Memory IC and Storage Component - 774-IS43TR16512S2DL-125KBL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-IS43TR16512S2DL-125KBL
Memory IC and Storage Component 774-IS43TR16512S2DL-125KBL
IC DRAM 8GBIT PARALLEL 96LWBGA Product overview: IS43TR16512S2DL-125K BL from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS43TR16512S2DL- 125KBL can be used for catalog matching and distributor lookup.

IC DRAM 8GBIT PARALLEL 96LWBGA Product overview: IS43TR16512S2DL-125KBL from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS43TR16512S2DL-125KBL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
SDRAM - DDR3L Memory IC 8Gbit Parallel 800 MHz 20 ns 96-LWBGA (9x13)

SDRAM - DDR3L Memory IC 8Gbit Parallel 800 MHz 20 ns 96-LWBGA (9x13)

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - IS43TR16512S2DL-125KBL - Acme Chip Technology Co., Limited
Shenzhen, China
Integrated Circuits (ICs) - Memory - Memory
IS43TR16512S2DL-125KBL
Integrated Circuits (ICs) - Memory - Memory IS43TR16512S2DL-125KBL
IC DRAM 8GBIT PARALLEL 96LWBGA

IC DRAM 8GBIT PARALLEL 96LWBGA

Supplier's Site
IC DRAM 8GBIT PARALLEL 96LWBGA

IC DRAM 8GBIT PARALLEL 96LWBGA

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Acme Chip Technology Co., Limited Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 706-IS43TR16512S2DL-125KBL-ND 941186-IS43TR16512S2DL-125KBL 774-IS43TR16512S2DL-125KBL IS43TR16512S2DL-125KBL IS43TR16512S2DL-125KBL IS43TR16512S2DL-125KBL
Product Name Memory Memory - DDR - IS43TR16512S2DL-125KBL Memory IC and Storage Component Memory Integrated Circuits (ICs) - Memory - Memory Memory
Memory Category DRAM Chip DRAM Chip DRAM; DRAM Chip Volatile; DRAM Chip DRAM; DRAM Chip
Operating Temperature 0 to 95 C (32 to 203 F) 0 C (32 F) 0 to 95 C (32 to 203 F)
Package Type 96-LFBGA BGA; 96-LFBGA BGA; 96-LWBGA (9x13)
Supply Voltage 1.283V ~ 1.45V 1.283 1.283V ~ 1.45V 0degC ~ 95degC (TC)
Access Time 0.2750 ns 20 ns 20 ns
Unlock Full Specs
to access all available technical data

Similar Products

Memory - SMJ28F010B - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category FLASH
Access Time 120 to 200 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Logic - Logic - FIFOs Memory - SN74ACT7801-15FN - 794886-SN74ACT7801-15FN - Win Source Electronics
Specs
Memory Category FIFO
Data Rate 40 MHz
Access Time 15 ns
View Details
3 suppliers
Memory - 2551483 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
Memory - 6116LA25TBD - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 25 ns
Density 16 kbits
View Details