IC DRAM 512MBIT PAR 54TSOP II
SDRAM Memory IC 512Mbit Parallel 143 MHz 5.4 ns 54-TSOP II
IC DRAM 512MBIT PAR 54TSOP II
| Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips |
| Product Number | IS45S16320F-7CTLA1-TR | IS45S16320F-7CTLA1-TR | IS45S16320F-7CTLA1-TR |
| Product Name | Integrated Circuits (ICs) - Memory | Memory | Memory |
| Memory Category | Volatile; DRAM Chip | DRAM; DRAM Chip | DRAM; DRAM Chip |
| Data Rate | 143 MHz | ||
| Access Time | 5.4 ns | 5.4 ns | 5.4 ns |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |