IC DRAM 1GBIT PARALLEL 78TWBGA Product overview: IS43TR81280B-125JBLI
SDRAM - DDR3 Memory IC 1Gb (128M x 8) Parallel 800MHz 20ns 78-TWBGA (8x10.5)
Manufacturer: ISSI, Integrated Silicon Solution Inc
Win Source Part Number: 777192-IS43TR81280B-
Packaging: Tray
Operating Temperature Range: -40°C ~ 95°C (TC)
Package: 78-TFBGA
Mounting: SMD
Technology: SDRAM - DDR3
Operating Supply Voltage: 1.425 V ~ 1.575 V
Memory Type: Volatile
Memory Size: 1Gb (128M x 8)
Access Time: 20ns
Family Name: IS43TR81280B
Categories: Integrated Circuits (ICs)
Memory Format: DRAM
Clock Frequency: 800MHz
Write Cycle Time - Word, Page: 15ns
Memory Interface: Parallel
Manufacturer Package: 78-TWBGA (8x10.5)
Alternative Parts (Cross-Reference): IS46TR81280B-125JBLA
Introduction Date: June 18, 2014
ECCN: EAR99
Estimated EOL Date: 2025
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
IC DRAM 1GBIT PARALLEL 78TWBGA
IC DRAM 1GBIT PARALLEL 78TWBGA
IC DRAM 1GBIT PARALLEL 78TWBGA
SDRAM - DDR3 Memory IC 1Gbit Parallel 800 MHz 20 ns 78-TWBGA (8x10.5)
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | ODG (Origin Data Global) | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-IS43TR81280B-125JBLI | 706-1379-ND | 777192-IS43TR81280B-125JBLI | IS43TR81280B-125JBLI | IS43TR81280B-125JBLI | IS43TR81280B-125JBLI | IS43TR81280B-125JBLI |
| Product Name | Memory IC and Storage Component | Memory | Memory - SDRAM - IS43TR81280B-125JBLI | Memory | Memory | Integrated Circuits (ICs) - Memory | Memory |
| Memory Category | Volatile; DRAM Chip | DRAM Chip | Volatile; DRAM Chip | SDRAM - DDR3; DRAM Chip | DRAM; DRAM Chip | Volatile; DRAM Chip | DRAM; DRAM Chip |
| Access Time | 20 ns | 20 ns | 20 ns | 20 ns | 20 ns | 20 ns | |
| Cycle Time | 15 ns | 15 ns | |||||
| Operating Temperature | -40 to 95 C (-40 to 203 F) | -40 to 95 C (-40 to 203 F) | -40 to 95 C (-40 to 203 F) | -40 to 95 C (-40 to 203 F) | -40 to 95 C (-40 to 203 F) | -40 to 95 C (-40 to 203 F) |