Category: DRAM
Win Source Part Number: 1446572-IS43TR82560C
Manufacturer: ISSI, Integrated Silicon Solution Inc
SDRAM - DDR3L Memory IC 2Gb (256M x 8) Parallel 667MHz 20ns 78-TWBGA (8x10.5)
IC DRAM 2GBIT PAR 78TWBGA Product overview: IS43TR82560CL-15HBLI
SDRAM - DDR3L Memory IC 2Gbit Parallel 667 MHz 20 ns 78-TWBGA (8x10.5)
IC DRAM 2GBIT PARALLEL 78TWBGA
IC DRAM 2GBIT PARALLEL 78TWBGA
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 1446572-IS43TR82560CL-15HBLI | IS43TR82560CL-15HBLI-ND | 774-IS43TR82560CL-15HBLI | IS43TR82560CL-15HBLI | IS43TR82560CL-15HBLI | IS43TR82560CL-15HBLI |
| Product Name | DRAM | Memory | Memory IC and Storage Component | Memory | Integrated Circuits (ICs) - Memory | Memory |
| Memory Category | DRAM Chip | DRAM Chip | DRAM; DRAM Chip | Volatile; DRAM Chip | DRAM; DRAM Chip | |
| Operating Temperature | -40 to 95 C (-40 to 203 F) | -40 C (-40 F) | -40 to 95 C (-40 to 203 F) | -40 to 95 C (-40 to 203 F) | ||
| Package Type | 78-TFBGA | BGA; 78-TFBGA | BGA | |||
| Supply Voltage | 1.283V ~ 1.45V | 1.283 | 1.283V ~ 1.45V | 1.283V ~ 1.45V | ||
| Access Time | 0.2550 ns | 20 ns | 20 ns | 20 ns |