Integrated Silicon Solution, Inc. Memory IS43TR16640B-125KBL

Description
SDRAM - DDR3 Memory IC 1Gb (64M x 16) Parallel 800MHz 20ns 96-TWBGA (9x13)
Request a Quote Datasheet
Description
SDRAM - DDR3 Memory IC 1Gb (64M x 16) Parallel 800MHz 20ns 96-TWBGA (9x13)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - 706-IS43TR16640B-125KBL-ND - DigiKey
Thief River Falls, MN, United States
SDRAM - DDR3 Memory IC 1Gb (64M x 16) Parallel 800MHz 20ns 96-TWBGA (9x13)

SDRAM - DDR3 Memory IC 1Gb (64M x 16) Parallel 800MHz 20ns 96-TWBGA (9x13)

Buy Now Datasheet
IC DRAM 1GBIT PARALLEL 96TWBGA

IC DRAM 1GBIT PARALLEL 96TWBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - IS43TR16640B-125KBL - Acme Chip Technology Co., Limited
Shenzhen, China
Integrated Circuits (ICs) - Memory - Memory
IS43TR16640B-125KBL
Integrated Circuits (ICs) - Memory - Memory IS43TR16640B-125KBL
IC DRAM 1GBIT PARALLEL 96TWBGA

IC DRAM 1GBIT PARALLEL 96TWBGA

Supplier's Site
Memory - IS43TR16640B-125KBL - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SDRAM - DDR3 Memory IC 1Gbit Parallel 800 MHz 20 ns 96-TWBGA (9x13)

SDRAM - DDR3 Memory IC 1Gbit Parallel 800 MHz 20 ns 96-TWBGA (9x13)

Buy Now Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited Acme Chip Technology Co., Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 706-IS43TR16640B-125KBL-ND IS43TR16640B-125KBL IS43TR16640B-125KBL IS43TR16640B-125KBL
Product Name Memory Memory Integrated Circuits (ICs) - Memory - Memory Memory
Memory Category DRAM Chip DRAM; DRAM Chip Volatile; DRAM Chip DRAM; DRAM Chip
Operating Temperature 0 to 95 C (32 to 203 F) 0 to 95 C (32 to 203 F)
Package Type 96-TFBGA 800 MHz BGA; 96-TFBGA
Supply Voltage 1.425V ~ 1.575V Surface Mount 1.425V ~ 1.575V
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS28C010 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category EEPROM; EEPROM
Access Time 120 to 250 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - Memory - Controllers - DP8421AVX-25 - 085267-DP8421AVX-25 - Win Source Electronics
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type PLCC; 68-PLCC
Supply Voltage 4.5 V ~ 5.5 V
View Details
4 suppliers
Memory - 5962-8981702YA - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EPROM; EPROM
Access Time 45 ns
Density 256 kbits
View Details