IC DRAM 8GBIT PARALLEL 96TWBGA Product overview: IS43TR16512BL-125KBL
Win Source Part Number: 1065792-IS43TR16512B
Category: Integrated Circuits (ICs)>Memory
Package: Tray
Standard Package: 136
Mounting: SMD (SMT)
Technology: SDRAM - DDR3L
Memory Type: Volatile
Memory Size: 8Gb (512M x 16)
Access Time: 20 ns
Voltage - Supply: 1.283V ~ 1.45V
Package / Case: 96-TFBGA
Supplier Device Package: 96-TWBGA (10x14)
Temperature Range - Operating: 0°C ~ 95°C (TC)
Memory Format: DRAM
Clock Frequency: 800 MHz
Memory Interface: Parallel
Alternative Parts (Cross-Reference): IS43TR16512BL-125KBL
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0036
Mfr: ISSI, Integrated Silicon Solution Inc
Other Names: 706-1658
Base Product Number: IS43TR16512
SDRAM - DDR3L Memory IC 8Gb (512M x 16) Parallel 800MHz 20ns 96-TWBGA (10x14)
SDRAM - DDR3L Memory IC 8Gbit Parallel 800 MHz 20 ns 96-TWBGA (10x14)
IC DRAM 8GBIT PARALLEL 96TWBGA
IC DRAM 8GBIT PARALLEL 96TWBGA
IC DRAM 8GBIT PARALLEL 96TWBGA
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-IS43TR16512BL-125KBL | 1065792-IS43TR16512BL-125KBL | 706-1658-ND | IS43TR16512BL-125KBL | IS43TR16512BL-125KBL | IS43TR16512BL-125KBL | IS43TR16512BL-125KBL |
| Product Name | Memory IC and Storage Component | Integrated Circuits (ICs) - Memory | Memory | Memory | Integrated Circuits (ICs) - Memory | Memory | Memory |
| Memory Category | DRAM Chip | Volatile; DRAM Chip | DRAM Chip | DRAM; DRAM Chip | Volatile; DRAM Chip | DRAM; DRAM Chip | SDRAM - DDR3L; DRAM Chip |
| Access Time | 0.2250 ns | 20 ns | 20 ns | 20 ns | 20 ns | 20 ns | |
| Operating Temperature | 0 C (32 F) | 0 to 95 C (32 to 203 F) | 0 to 95 C (32 to 203 F) | 0 to 95 C (32 to 203 F) | 0 to 95 C (32 to 203 F) | 0 to 95 C (32 to 203 F) | |
| Density | 8000000 kbits | 8000000 kbits | 8000000 kbits | 8000000 kbits | 8000000 kbits | ||
| Number of Words | 64000 k |