8G, 1.35V, DDR3L, 512Mx16, 1600M Product overview: IS43TR16512BL-125KBL
IC DRAM 8GBIT PARALLEL 96TWBGA
8G, 1.35V, DDR3L, 512Mx16, 1600M
8G, 1.35V, DDR3L, 512Mx16, 1600M
SDRAM - DDR3L Memory IC 8Gbit Parallel 800 MHz 20 ns 96-TWBGA (10x14)
| ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-IS43TR16512BL-125KBLI-TR | 706-IS43TR16512BL-125KBLI-TR-ND | IS43TR16512BL-125KBLI-TR | IS43TR16512BL-125KBLI-TR | IS43TR16512BL-125KBLI-TR |
| Product Name | 1.35V Memory IC and Storage Component | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory |
| Memory Category | DRAM Chip | DRAM Chip | SDRAM - DDR3L | Volatile; DRAM Chip | DRAM; DRAM Chip |
| Access Time | 0.2250 ns | 20 ns | 20 ns | ||
| Operating Temperature | -40 C (-40 F) | -40 to 95 C (-40 to 203 F) | -40 to 95 C (-40 to 203 F) | -40 to 95 C (-40 to 203 F) | |
| Density | 8000000 kbits | 8000000 kbits | 8000000 kbits | 8000000 kbits | |
| Number of Words | 64000 k |