SDRAM - DDR3L Memory IC 8Gb (512M x 16) Parallel 667MHz 20ns 96-LFBGA (10x14)
IC DRAM 8GBIT PARALLEL 96LFBGA
SDRAM - DDR3L Memory IC 8Gbit Parallel 667 MHz 20 ns 96-LFBGA (10x14)
IC DRAM 8GBIT PARALLEL 96LFBGA
| DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | IS43TR16512AL-15HBL-ND | IS43TR16512AL-15HBL | IS43TR16512AL-15HBL | IS43TR16512AL-15HBL |
| Product Name | Memory | Memory | Memory | Integrated Circuits (ICs) - Memory |
| Memory Category | DRAM Chip | DRAM; DRAM Chip | DRAM; DRAM Chip | Volatile; DRAM Chip |
| Operating Temperature | 0 to 95 C (32 to 203 F) | 0 to 95 C (32 to 203 F) | 0 to 95 C (32 to 203 F) | |
| Package Type | 96-LFBGA | BGA; 96-LFBGA | BGA | |
| Supply Voltage | 1.283V ~ 1.45V | 1.283V ~ 1.45V | 1.283V ~ 1.45V |