Integrated Silicon Solution, Inc. Memory - DDR - IS43TR16640BL-125JBL IS43TR16640BL-125JBL

Description
Win Source Part Number: 941550-IS43TR16640BL -125JBL Series: * Categories: Memory
Request a Quote Datasheet
Description
Win Source Part Number: 941550-IS43TR16640BL -125JBL Series: * Categories: Memory
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - DDR - IS43TR16640BL-125JBL - 941550-IS43TR16640BL-125JBL - Win Source Electronics
Laguna Hills, CA, United States
Memory - DDR - IS43TR16640BL-125JBL
941550-IS43TR16640BL-125JBL
Memory - DDR - IS43TR16640BL-125JBL 941550-IS43TR16640BL-125JBL
Win Source Part Number: 941550-IS43TR16640BL -125JBL Series: * Categories: Memory

Win Source Part Number: 941550-IS43TR16640BL-125JBL
Series: *
Categories: Memory

Buy Now
Memory - 706-1376-ND - DigiKey
Thief River Falls, MN, United States
SDRAM - DDR3L Memory IC 1Gb (64M x 16) Parallel 800MHz 20ns 96-TWBGA (9x13)

SDRAM - DDR3L Memory IC 1Gb (64M x 16) Parallel 800MHz 20ns 96-TWBGA (9x13)

Buy Now Datasheet
Memory IC and Storage Component - 774-IS43TR16640BL-125JBL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-IS43TR16640BL-125JBL
Memory IC and Storage Component 774-IS43TR16640BL-125JBL
IC DRAM 1GBIT PARALLEL 96TWBGA Product overview: IS43TR16640BL-125JBL from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS43TR16640BL-12 5JBL can be used for catalog matching and distributor lookup.

IC DRAM 1GBIT PARALLEL 96TWBGA Product overview: IS43TR16640BL-125JBL from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS43TR16640BL-125JBL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - IS43TR16640BL-125JBL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
IS43TR16640BL-125JBL
Integrated Circuits (ICs) - Memory IS43TR16640BL-125JBL
IC DRAM 1GBIT PARALLEL 96TWBGA

IC DRAM 1GBIT PARALLEL 96TWBGA

Supplier's Site
Memory - IS43TR16640BL-125JBL - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SDRAM - DDR3L Memory IC 1Gbit Parallel 800 MHz 20 ns 96-TWBGA (9x13)

SDRAM - DDR3L Memory IC 1Gbit Parallel 800 MHz 20 ns 96-TWBGA (9x13)

Buy Now Datasheet
IC DRAM 1GBIT PARALLEL 96TWBGA

IC DRAM 1GBIT PARALLEL 96TWBGA

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 941550-IS43TR16640BL-125JBL 706-1376-ND 774-IS43TR16640BL-125JBL IS43TR16640BL-125JBL IS43TR16640BL-125JBL IS43TR16640BL-125JBL
Product Name Memory - DDR - IS43TR16640BL-125JBL Memory Memory IC and Storage Component Integrated Circuits (ICs) - Memory Memory Memory
Memory Category DRAM Chip DRAM Chip Volatile; DRAM Chip DRAM; DRAM Chip DRAM; DRAM Chip
Operating Temperature 0 to 95 C (32 to 203 F) 0 C (32 F) 0 to 95 C (32 to 203 F) 0 to 95 C (32 to 203 F)
Package Type 96-TFBGA BGA BGA; 96-TFBGA
Supply Voltage 1.283V ~ 1.45V 1.283 1.283V ~ 1.45V 1.283V ~ 1.45V
Access Time 0.2250 ns 20 ns 20 ns 20 ns
Unlock Full Specs
to access all available technical data

Similar Products

5V Memory IC and Storage Component - 774-MT5C1009CW70L883C - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category SRAM Chip
Operating Temperature -55 C (-67 F)
Density 1000 kbits
View Details
2 suppliers
Memory - 54F189FLQB - Quarktwin Technology Ltd.
Texas Instruments
Specs
Memory Category RAM
Access Time 32 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Memory - 9021932 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers
Memory - 27S23AJC - Quarktwin Technology Ltd.
Rochester Electronics
View Details
3 suppliers