1G, 1.5V, DDR3, 64Mx16, 1866MT/s Product overview: IS43TR16640C-107MBLI
Category: DRAM
Win Source Part Number: 1446659-IS43TR16640C
Manufacturer: ISSI, Integrated Silicon Solution Inc
SDRAM - DDR3 Memory IC 1Gbit Parallel 933 MHz 20 ns 96-TWBGA (9x13)
1G, 1.5V, DDR3, 64Mx16, 1866MT/s
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-IS43TR16640C-107MBLI-TR | 1446659-IS43TR16640C-107MBLI-TR | IS43TR16640C-107MBLI-TR | IS43TR16640C-107MBLI-TR |
| Product Name | 1.5V Memory IC and Storage Component | DRAM | Memory | Integrated Circuits (ICs) - Memory - Memory |
| Memory Category | DRAM Chip | DRAM; DRAM Chip | DRAM; DRAM Chip | |
| Access Time | 0.1950 ns | 20 ns | ||
| Operating Temperature | -40 C (-40 F) | -40 to 95 C (-40 to 203 F) | ||
| Density | 1000000 kbits | 1000000 kbits | 64000 kbits | |
| Number of Words | 8000 k |