Integrated Silicon Solution, Inc. Integrated Circuits (ICs) - Memory - Memory IS43TR81280C-125JBLI-TR

Description
Win Source Part Number: 1356828-IS43TR81280C -125JBLI-TR Category: Integrated Circuits (ICs) - Memory - Memory Package: Tape & Reel Temperature Range - Operating: -40°C ~ 95°C (TC) Fake Threat In the Open Market: 42 pct. MSL Level: 3 (168 Hours) Mfr: ISSI, Integrated Silicon Solution Inc Product Status: Active Package / Case: 78-TFBGA Supplier Device Package: 78-TWBGA (8x10.5) Technology: SDRAM - DDR3 Mounting Type: Surface Mount REACH Status: REACH Unaffected Voltage - Supply: 1.425V ~ 1.575V Memory Type: Volatile Memory Format: DRAM Memory Size: 1Gbit Memory Organization: 128M x 8 Memory Interface: Parallel Clock Frequency: 800 MHz Write Cycle Time - Word, Page: 15ns Access Time: 20 ns
Request a Quote Datasheet
Description
Win Source Part Number: 1356828-IS43TR81280C -125JBLI-TR Category: Integrated Circuits (ICs) - Memory - Memory Package: Tape & Reel Temperature Range - Operating: -40°C ~ 95°C (TC) Fake Threat In the Open Market: 42 pct. MSL Level: 3 (168 Hours) Mfr: ISSI, Integrated Silicon Solution Inc Product Status: Active Package / Case: 78-TFBGA Supplier Device Package: 78-TWBGA (8x10.5) Technology: SDRAM - DDR3 Mounting Type: Surface Mount REACH Status: REACH Unaffected Voltage - Supply: 1.425V ~ 1.575V Memory Type: Volatile Memory Format: DRAM Memory Size: 1Gbit Memory Organization: 128M x 8 Memory Interface: Parallel Clock Frequency: 800 MHz Write Cycle Time - Word, Page: 15ns Access Time: 20 ns
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Memory - Memory - 1356828-IS43TR81280C-125JBLI-TR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory - Memory
1356828-IS43TR81280C-125JBLI-TR
Integrated Circuits (ICs) - Memory - Memory 1356828-IS43TR81280C-125JBLI-TR
Win Source Part Number: 1356828-IS43TR81280C -125JBLI-TR Category: Integrated Circuits (ICs) - Memory - Memory Package: Tape & Reel Temperature Range - Operating: -40°C ~ 95°C (TC) Fake Threat In the Open Market: 42 pct. MSL Level: 3 (168 Hours) Mfr: ISSI, Integrated Silicon Solution Inc Product Status: Active Package / Case: 78-TFBGA Supplier Device Package: 78-TWBGA (8x10.5) Technology: SDRAM - DDR3 Mounting Type: Surface Mount REACH Status: REACH Unaffected Voltage - Supply: 1.425V ~ 1.575V Memory Type: Volatile Memory Format: DRAM Memory Size: 1Gbit Memory Organization: 128M x 8 Memory Interface: Parallel Clock Frequency: 800 MHz Write Cycle Time - Word, Page: 15ns Access Time: 20 ns

Win Source Part Number: 1356828-IS43TR81280C-125JBLI-TR
Category: Integrated Circuits (ICs) - Memory - Memory
Package: Tape & Reel
Temperature Range - Operating: -40°C ~ 95°C (TC)
Fake Threat In the Open Market: 42 pct.
MSL Level: 3 (168 Hours)
Mfr: ISSI, Integrated Silicon Solution Inc
Product Status: Active
Package / Case: 78-TFBGA
Supplier Device Package: 78-TWBGA (8x10.5)
Technology: SDRAM - DDR3
Mounting Type: Surface Mount
REACH Status: REACH Unaffected
Voltage - Supply: 1.425V ~ 1.575V
Memory Type: Volatile
Memory Format: DRAM
Memory Size: 1Gbit
Memory Organization: 128M x 8
Memory Interface: Parallel
Clock Frequency: 800 MHz
Write Cycle Time - Word, Page: 15ns
Access Time: 20 ns

Buy Now Datasheet
1.5V Memory IC and Storage Component - 774-IS43TR81280C-125JBLI-TR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.5V Memory IC and Storage Component
774-IS43TR81280C-125JBLI-TR
1.5V Memory IC and Storage Component 774-IS43TR81280C-125JBLI-TR
1G, 1.5V, DDR3, 128Mx8, 1600MT/s Product overview: IS43TR81280C-125JBLI -TR from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1.5V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS43TR81280C-125 JBLI-TR can be used for catalog matching and distributor lookup.

1G, 1.5V, DDR3, 128Mx8, 1600MT/s Product overview: IS43TR81280C-125JBLI-TR from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1.5V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS43TR81280C-125JBLI-TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Shenzhen, China
Integrated Circuits (ICs) - Memory - Memory
IS43TR81280C-125JBLI-TR
Integrated Circuits (ICs) - Memory - Memory IS43TR81280C-125JBLI-TR
1G, 1.5V, DDR3, 128Mx8, 1600MT/s

1G, 1.5V, DDR3, 128Mx8, 1600MT/s

Supplier's Site
SDRAM - DDR3 Memory IC 1Gbit Parallel 800 MHz 20 ns 78-TWBGA (8x10.5)

SDRAM - DDR3 Memory IC 1Gbit Parallel 800 MHz 20 ns 78-TWBGA (8x10.5)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 1356828-IS43TR81280C-125JBLI-TR 774-IS43TR81280C-125JBLI-TR IS43TR81280C-125JBLI-TR IS43TR81280C-125JBLI-TR
Product Name Integrated Circuits (ICs) - Memory - Memory 1.5V Memory IC and Storage Component Integrated Circuits (ICs) - Memory - Memory Memory
Memory Category Volatile; DRAM Chip Volatile; DRAM Chip Volatile; DRAM Chip DRAM; DRAM Chip
Access Time 20 ns 20 ns 20 ns
Cycle Time 15 ns 15 ns 20 ns
Operating Temperature -40 to 95 C (-40 to 203 F) -40 to 95 C (-40 to 203 F) -40 to 95 C (-40 to 203 F)
Supply Voltage 1.425V ~ 1.575V 1.425V ~ 1.575V Surface Mount 1.425V ~ 1.575V
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882679P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Density 128000 kbits
Package Type WSON
View Details
Memory - 9338PCQR - Quarktwin Technology Ltd.
Texas Instruments
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type DIP; 16-DIP (0.300\", 7.62mm)
Supply Voltage 4.75V ~ 5.25V
View Details
Memory - AS8SLC128K32 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 10 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - 5962-8670603XA - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category PROM; PROM
Access Time 45 ns
Density 8 kbits
View Details