IC DRAM 4GBIT PAR 78TWBGA
SDRAM - DDR3 Memory IC 4Gbit Parallel 1.066 GHz 20 ns 78-TWBGA (9x10.5)
IC DRAM 4GBIT PARALLEL 78TWBGA
| Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips |
| Product Number | IS43TR85120A-093NBL | IS43TR85120A-093NBL | IS43TR85120A-093NBL |
| Product Name | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory |
| Memory Category | Volatile; DRAM Chip | DRAM; DRAM Chip | DRAM; DRAM Chip |
| Data Rate | 1066 MHz | ||
| Cycle Time | 15 ns | ||
| Density | 4000000 kbits | 4000000 kbits | 4000000 kbits |