Integrated Silicon Solution, Inc. Memory IS43TR82560DL-107MBL

Description
IC DRAM 2GBIT PARALLEL 78TWBGA
Request a Quote Datasheet
Description
IC DRAM 2GBIT PARALLEL 78TWBGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - 706-IS43TR82560DL-107MBL-ND - DigiKey
Thief River Falls, MN, United States
IC DRAM 2GBIT PARALLEL 78TWBGA

IC DRAM 2GBIT PARALLEL 78TWBGA

Buy Now Datasheet
Memory - IS43TR82560DL-107MBL - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SDRAM - DDR3L Memory IC 2Gbit Parallel 933 MHz 20 ns 78-TWBGA (8x10.5)

SDRAM - DDR3L Memory IC 2Gbit Parallel 933 MHz 20 ns 78-TWBGA (8x10.5)

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Memory - Memory
IS43TR82560DL-107MBL
Integrated Circuits (ICs) - Memory - Memory IS43TR82560DL-107MBL
2G, 1.35V, DDR3L, 256Mx8, 1866MT

2G, 1.35V, DDR3L, 256Mx8, 1866MT

Supplier's Site

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips
Product Number 706-IS43TR82560DL-107MBL-ND IS43TR82560DL-107MBL IS43TR82560DL-107MBL
Product Name Memory Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category DRAM Chip DRAM; DRAM Chip Volatile; DRAM Chip
Operating Temperature 0 to 95 C (32 to 203 F) 0 to 95 C (32 to 203 F)
Package Type 78-TFBGA BGA; 78-TFBGA
Supply Voltage 1.283V ~ 1.45V 1.283V ~ 1.45V Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

SDRAM - 1882676 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 5 ns
Bits per Word 8 bits
View Details
Memory IC and Storage Component - 736-DP8421AV-20 - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category DRAM Chip
Operating Temperature 0 C (32 F)
Package Type LCC
View Details
4 suppliers
Memory - SMJ28F010B - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category FLASH
Access Time 120 to 200 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Logic - FIFOs Memory - 67C4033-10NL - Lingto Electronic Limited
Specs
Data Rate 10 MHz
Operating Current 35 mA
View Details