IC DRAM 16GBIT PARALLEL 96LWBGA Product overview: IS43TR16K01S2AL-125K
SDRAM - DDR3L Memory IC 16Gb (1G x 16) Parallel 800MHz 20ns 96-LWBGA (10x14)
IC DRAM 16GBIT PARALLEL 96LWBGA
IC DRAM 16GBIT PARALLEL 96LWBGA
SDRAM - DDR3L Memory IC 16Gbit Parallel 800 MHz 20 ns 96-LWBGA (10x14)
| ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-IS43TR16K01S2AL-125KBL | 706-IS43TR16K01S2AL-125KBL-ND | IS43TR16K01S2AL-125KBL | IS43TR16K01S2AL-125KBL | IS43TR16K01S2AL-125KBL |
| Product Name | Memory IC and Storage Component | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory |
| Memory Category | DRAM Chip | DRAM Chip | Volatile; DRAM Chip | DRAM; DRAM Chip | DRAM; DRAM Chip |
| Access Time | 0.2250 ns | 20 ns | 20 ns | ||
| Operating Temperature | 0 C (32 F) | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | ||
| Density | 16000000 kbits | 16000000 kbits | 16000000 kbits | 16000000 kbits | |
| Number of Words | 128000 k |