Integrated Silicon Solution, Inc. Memory IS43TR82560B-15HBL

Description
SDRAM - DDR3 Memory IC 2Gb (256M x 8) Parallel 667MHz 20ns 78-TWBGA (8x10.5)
Request a Quote Datasheet
Description
SDRAM - DDR3 Memory IC 2Gb (256M x 8) Parallel 667MHz 20ns 78-TWBGA (8x10.5)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - IS43TR82560B-15HBL-ND - DigiKey
Thief River Falls, MN, United States
SDRAM - DDR3 Memory IC 2Gb (256M x 8) Parallel 667MHz 20ns 78-TWBGA (8x10.5)

SDRAM - DDR3 Memory IC 2Gb (256M x 8) Parallel 667MHz 20ns 78-TWBGA (8x10.5)

Buy Now Datasheet
Memory - IS43TR82560B-15HBL - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SDRAM - DDR3 Memory IC 2Gbit Parallel 667 MHz 20 ns 78-TWBGA (8x10.5)

SDRAM - DDR3 Memory IC 2Gbit Parallel 667 MHz 20 ns 78-TWBGA (8x10.5)

Buy Now Datasheet
IC DRAM 2GBIT PARALLEL 78TWBGA

IC DRAM 2GBIT PARALLEL 78TWBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - IS43TR82560B-15HBL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
IS43TR82560B-15HBL
Integrated Circuits (ICs) - Memory IS43TR82560B-15HBL
IC DRAM 2GBIT PARALLEL 78TWBGA

IC DRAM 2GBIT PARALLEL 78TWBGA

Supplier's Site

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips
Product Number IS43TR82560B-15HBL-ND IS43TR82560B-15HBL IS43TR82560B-15HBL IS43TR82560B-15HBL
Product Name Memory Memory Memory Integrated Circuits (ICs) - Memory
Memory Category DRAM Chip DRAM; DRAM Chip DRAM; DRAM Chip Volatile; DRAM Chip
Operating Temperature 0 to 95 C (32 to 203 F) 0 to 95 C (32 to 203 F) 0 to 95 C (32 to 203 F)
Package Type 78-TFBGA BGA; 78-TFBGA BGA
Supply Voltage 1.425V ~ 1.575V 1.425V ~ 1.575V 1.425V ~ 1.575V
Unlock Full Specs
to access all available technical data

Similar Products

Memory - MYX4DD3K128M72PBG2 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DDR3
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 1024000 kbits
View Details
Flash Memory - 1882828P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Density 64000 kbits
Package Type USON
View Details
Integrated Circuits (ICs) - Memory - Memory - 93Z451FMQB - Shenzhen Shengyu Electronics Technology Limited
Specs
Memory Category PROM; Non-Volatile
Cycle Time 55 ns
Density 8 kbits
View Details
2 suppliers