Integrated Silicon Solution, Inc. Memory - SDRAM - IS43TR16640A-15GBL-TR IS43TR16640A-15GBL-TR

Description
Manufacturer: ISSI, Integrated Silicon Solution Inc Win Source Part Number: 777190-IS43TR16640A- 15GBL-TR Packaging: Reel package Operating Temperature Range: 0°C ~ 95°C (TC) Package: 96-TFBGA Mounting: SMD Technology: SDRAM - DDR3 Operating Supply Voltage: 1.425 V ~ 1.575 V Memory Type: Volatile Memory Size: 1Gb (64M x 16) Access Time: 20ns Family Name: IS43TR16640A Categories: Integrated Circuits (ICs) Memory Format: DRAM Clock Frequency: 667MHz Write Cycle Time - Word, Page: 15ns Memory Interface: Parallel Manufacturer Package: 96-TWBGA (9x13) Alternative Parts (Cross-Reference): MT41J64M16JT-15E XIT:G; MT41K64M16JT-15EIT:G ; MT41K64M16JT-15E:G; MT41J64M16JT-15EAAT: G; Introduction Date: January 03, 2012 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Quantity per package: 1,500
Request a Quote Datasheet
Description
Manufacturer: ISSI, Integrated Silicon Solution Inc Win Source Part Number: 777190-IS43TR16640A- 15GBL-TR Packaging: Reel package Operating Temperature Range: 0°C ~ 95°C (TC) Package: 96-TFBGA Mounting: SMD Technology: SDRAM - DDR3 Operating Supply Voltage: 1.425 V ~ 1.575 V Memory Type: Volatile Memory Size: 1Gb (64M x 16) Access Time: 20ns Family Name: IS43TR16640A Categories: Integrated Circuits (ICs) Memory Format: DRAM Clock Frequency: 667MHz Write Cycle Time - Word, Page: 15ns Memory Interface: Parallel Manufacturer Package: 96-TWBGA (9x13) Alternative Parts (Cross-Reference): MT41J64M16JT-15E XIT:G; MT41K64M16JT-15EIT:G ; MT41K64M16JT-15E:G; MT41J64M16JT-15EAAT: G; Introduction Date: January 03, 2012 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Quantity per package: 1,500
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - SDRAM - IS43TR16640A-15GBL-TR - 777190-IS43TR16640A-15GBL-TR - Win Source Electronics
Laguna Hills, CA, United States
Memory - SDRAM - IS43TR16640A-15GBL-TR
777190-IS43TR16640A-15GBL-TR
Memory - SDRAM - IS43TR16640A-15GBL-TR 777190-IS43TR16640A-15GBL-TR
Manufacturer: ISSI, Integrated Silicon Solution Inc Win Source Part Number: 777190-IS43TR16640A- 15GBL-TR Packaging: Reel package Operating Temperature Range: 0°C ~ 95°C (TC) Package: 96-TFBGA Mounting: SMD Technology: SDRAM - DDR3 Operating Supply Voltage: 1.425 V ~ 1.575 V Memory Type: Volatile Memory Size: 1Gb (64M x 16) Access Time: 20ns Family Name: IS43TR16640A Categories: Integrated Circuits (ICs) Memory Format: DRAM Clock Frequency: 667MHz Write Cycle Time - Word, Page: 15ns Memory Interface: Parallel Manufacturer Package: 96-TWBGA (9x13) Alternative Parts (Cross-Reference): MT41J64M16JT-15E XIT:G; MT41K64M16JT-15EIT:G ; MT41K64M16JT-15E:G; MT41J64M16JT-15EAAT: G; Introduction Date: January 03, 2012 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Quantity per package: 1,500

Manufacturer: ISSI, Integrated Silicon Solution Inc
Win Source Part Number: 777190-IS43TR16640A-15GBL-TR
Packaging: Reel package
Operating Temperature Range: 0°C ~ 95°C (TC)
Package: 96-TFBGA
Mounting: SMD
Technology: SDRAM - DDR3
Operating Supply Voltage: 1.425 V ~ 1.575 V
Memory Type: Volatile
Memory Size: 1Gb (64M x 16)
Access Time: 20ns
Family Name: IS43TR16640A
Categories: Integrated Circuits (ICs)
Memory Format: DRAM
Clock Frequency: 667MHz
Write Cycle Time - Word, Page: 15ns
Memory Interface: Parallel
Manufacturer Package: 96-TWBGA (9x13)
Alternative Parts (Cross-Reference): MT41J64M16JT-15E XIT:G; MT41K64M16JT-15EIT:G; MT41K64M16JT-15E:G; MT41J64M16JT-15EAAT:G;
Introduction Date: January 03, 2012
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
Quantity per package: 1,500

Buy Now Datasheet
Memory - IS43TR16640A-15GBL-TR-ND - DigiKey
Thief River Falls, MN, United States
SDRAM - DDR3 Memory IC 1Gb (64M x 16) Parallel 667MHz 20ns 96-TWBGA (9x13)

SDRAM - DDR3 Memory IC 1Gb (64M x 16) Parallel 667MHz 20ns 96-TWBGA (9x13)

Buy Now Datasheet
Memory IC and Storage Component - 774-IS43TR16640A-15GBL-TR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-IS43TR16640A-15GBL-TR
Memory IC and Storage Component 774-IS43TR16640A-15GBL-TR
IC DRAM 1GBIT PAR 96TWBGA Product overview: IS43TR16640A-15GBL-T R from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS43TR16640A-15G BL-TR can be used for catalog matching and distributor lookup.

IC DRAM 1GBIT PAR 96TWBGA Product overview: IS43TR16640A-15GBL-TR from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS43TR16640A-15GBL-TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - IS43TR16640A-15GBL-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
IS43TR16640A-15GBL-TR
Integrated Circuits (ICs) - Memory IS43TR16640A-15GBL-TR
IC DRAM 1GBIT PARALLEL 96TWBGA

IC DRAM 1GBIT PARALLEL 96TWBGA

Supplier's Site
SDRAM - DDR3 Memory IC 1Gbit Parallel 667 MHz 20 ns 96-TWBGA (9x13)

SDRAM - DDR3 Memory IC 1Gbit Parallel 667 MHz 20 ns 96-TWBGA (9x13)

Buy Now Datasheet
IC DRAM 1GBIT PARALLEL 96TWBGA

IC DRAM 1GBIT PARALLEL 96TWBGA

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 777190-IS43TR16640A-15GBL-TR IS43TR16640A-15GBL-TR-ND 774-IS43TR16640A-15GBL-TR IS43TR16640A-15GBL-TR IS43TR16640A-15GBL-TR IS43TR16640A-15GBL-TR
Product Name Memory - SDRAM - IS43TR16640A-15GBL-TR Memory Memory IC and Storage Component Integrated Circuits (ICs) - Memory Memory Memory
Memory Category Volatile; DRAM Chip DRAM Chip Volatile; DRAM Chip Volatile; DRAM Chip DRAM; DRAM Chip DRAM; DRAM Chip
Access Time 20 ns 20 ns 20 ns 20 ns 20 ns
Cycle Time 15 ns 15 ns
Operating Temperature 0 to 95 C (32 to 203 F) 0 to 95 C (32 to 203 F) 0 to 95 C (32 to 203 F) 0 to 95 C (32 to 203 F) 0 to 95 C (32 to 203 F)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - MT4C1004J - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DRAM; DRAM Chip
Access Time 70 to 120 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Logic - Logic - FIFOs Memory - SN74ACT7801-15FN - 794886-SN74ACT7801-15FN - Win Source Electronics
Specs
Memory Category FIFO
Data Rate 40 MHz
Access Time 15 ns
View Details
3 suppliers
Memory - 16-1004144-01 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers