Win Source Part Number: 940514-IS43TR81024BL
Series: *
Categories: Memory
SDRAM - DDR3L Memory IC 8Gb (1G x 8) Parallel 800MHz 20ns 78-TWBGA (10x14)
IC DRAM 8GBIT PARALLEL 78TWBGA Product overview: IS43TR81024BL-125KBL
IC DRAM 8GBIT PARALLEL 78TWBGA
SDRAM - DDR3L Memory IC 8Gbit Parallel 800 MHz 20 ns 78-TWBGA (10x14)
IC DRAM 8GBIT PARALLEL 78TWBGA
IC DRAM 8GBIT PARALLEL 78TWBGA
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 940514-IS43TR81024BL-125KBLI | 706-IS43TR81024BL-125KBLI-ND | 774-IS43TR81024BL-125KBLI | IS43TR81024BL-125KBLI | IS43TR81024BL-125KBLI | IS43TR81024BL-125KBLI | IS43TR81024BL-125KBLI |
| Product Name | Memory - DDR - IS43TR81024BL-125KBLI | Memory | Memory IC and Storage Component | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory |
| Memory Category | DRAM Chip | DRAM Chip | SDRAM - DDR3L; DRAM Chip | DRAM; DRAM Chip | Volatile; DRAM Chip | DRAM; DRAM Chip | |
| Operating Temperature | -40 to 95 C (-40 to 203 F) | -40 C (-40 F) | -40 to 95 C (-40 to 203 F) | -40 to 95 C (-40 to 203 F) | |||
| Package Type | 78-TFBGA | 78-TFBGA | BGA; 78-TFBGA | ||||
| Supply Voltage | 1.283V ~ 1.45V | 1.283 | 1.283V ~ 1.45V | 1.283V ~ 1.45V | Surface Mount | ||
| Access Time | 0.2250 ns | 20 ns | 20 ns | 20 ns |