Integrated Silicon Solution, Inc. Memory - SDRAM - IS43TR82560C-15HBL IS43TR82560C-15HBL

Description
Win Source Part Number: 941721-IS43TR82560C- 15HBL Series: * Categories: Memory
Request a Quote Datasheet
Description
Win Source Part Number: 941721-IS43TR82560C- 15HBL Series: * Categories: Memory
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - SDRAM - IS43TR82560C-15HBL - 941721-IS43TR82560C-15HBL - Win Source Electronics
Laguna Hills, CA, United States
Memory - SDRAM - IS43TR82560C-15HBL
941721-IS43TR82560C-15HBL
Memory - SDRAM - IS43TR82560C-15HBL 941721-IS43TR82560C-15HBL
Win Source Part Number: 941721-IS43TR82560C- 15HBL Series: * Categories: Memory

Win Source Part Number: 941721-IS43TR82560C-15HBL
Series: *
Categories: Memory

Buy Now
Memory - IS43TR82560C-15HBL-ND - DigiKey
Thief River Falls, MN, United States
SDRAM - DDR3 Memory IC 2Gb (256M x 8) Parallel 667MHz 20ns 78-TWBGA (8x10.5)

SDRAM - DDR3 Memory IC 2Gb (256M x 8) Parallel 667MHz 20ns 78-TWBGA (8x10.5)

Buy Now Datasheet
Memory IC and Storage Component - 774-IS43TR82560C-15HBL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-IS43TR82560C-15HBL
Memory IC and Storage Component 774-IS43TR82560C-15HBL
IC DRAM 2GBIT PAR 78TWBGA Product overview: IS43TR82560C-15HBL from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS43TR82560C-15H BL can be used for catalog matching and distributor lookup.

IC DRAM 2GBIT PAR 78TWBGA Product overview: IS43TR82560C-15HBL from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS43TR82560C-15HBL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - IS43TR82560C-15HBL - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SDRAM - DDR3 Memory IC 2Gbit Parallel 667 MHz 20 ns 78-TWBGA (8x10.5)

SDRAM - DDR3 Memory IC 2Gbit Parallel 667 MHz 20 ns 78-TWBGA (8x10.5)

Buy Now Datasheet
IC DRAM 2GBIT PARALLEL 78TWBGA

IC DRAM 2GBIT PARALLEL 78TWBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - IS43TR82560C-15HBL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
IS43TR82560C-15HBL
Integrated Circuits (ICs) - Memory IS43TR82560C-15HBL
IC DRAM 2GBIT PARALLEL 78TWBGA

IC DRAM 2GBIT PARALLEL 78TWBGA

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 941721-IS43TR82560C-15HBL IS43TR82560C-15HBL-ND 774-IS43TR82560C-15HBL IS43TR82560C-15HBL IS43TR82560C-15HBL IS43TR82560C-15HBL
Product Name Memory - SDRAM - IS43TR82560C-15HBL Memory Memory IC and Storage Component Memory Memory Integrated Circuits (ICs) - Memory
Memory Category DRAM Chip DRAM Chip Volatile; DRAM Chip DRAM; DRAM Chip DRAM; DRAM Chip Volatile; DRAM Chip
Operating Temperature 0 to 95 C (32 to 203 F) 0 to 95 C (32 to 203 F) 0 to 95 C (32 to 203 F) 0 to 95 C (32 to 203 F)
Package Type 78-TFBGA BGA; Tray BGA; 78-TFBGA BGA
Supply Voltage 1.425V ~ 1.575V 1.425V ~ 1.575V 1.425V ~ 1.575V 1.425V ~ 1.575V
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882657P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Package Type VFBGA
Pins 63
View Details
Controllers - DP8422AVX-20 - Quarktwin Technology Ltd.
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 84-LCC (J-Lead)
Supply Voltage 4.5V ~ 5.5V
View Details
Memory - AS5C4008 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - 71256TTSA15Y - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 15 ns
Density 256 kbits
View Details