IC DRAM 8GBIT PARALLEL 96TWBGA Product overview: IS43TR16512BL-107MBL
SDRAM - DDR3L Memory IC 8Gb (512M x 16) Parallel 933MHz 20ns 96-TWBGA (10x14)
IC DRAM 8GBIT PARALLEL 96TWBGA
IC DRAM 8GBIT PARALLEL 96TWBGA
SDRAM - DDR3L Memory IC 8Gbit Parallel 933 MHz 20 ns 96-TWBGA (10x14)
| ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-IS43TR16512BL-107MBL | 706-IS43TR16512BL-107MBL-ND | IS43TR16512BL-107MBL | IS43TR16512BL-107MBL | IS43TR16512BL-107MBL |
| Product Name | Memory IC and Storage Component | Memory | Integrated Circuits (ICs) - Memory | Memory | Memory |
| Memory Category | DRAM Chip | DRAM Chip | Volatile; DRAM Chip | DRAM; DRAM Chip | DRAM; DRAM Chip |
| Access Time | 0.1950 ns | 20 ns | 20 ns | 20 ns | |
| Operating Temperature | 0 C (32 F) | 0 to 95 C (32 to 203 F) | 0 to 95 C (32 to 203 F) | 0 to 95 C (32 to 203 F) | |
| Density | 8000000 kbits | 8000000 kbits | 8000000 kbits | 8000000 kbits | |
| Number of Words | 64000 k |