IC DRAM 8GBIT PARALLEL 78TWBGA Product overview: IS43TR81024B-125KBLI
SDRAM - DDR3 Memory IC 8Gb (1G x 8) Parallel 800MHz 20ns 78-TWBGA (10x14)
Manufacturer: ISSI, Integrated Silicon Solution Inc
Win Source Part Number: 875441-IS43TR81024B-
Operating Temperature Range: -40°C ~ 95°C (TC)
Features: SDRAM - DDR3 Memory IC 8Gb (1G x 8) Parallel 78-TWBGA (10x14)
Package: 78-TFBGA
Package: Tray
Mounting: Surface Mount
Family Name: IS43TR81024
Categories: Integrated Circuits (ICs)
Case / Package: 78-TWBGA (10x14)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Limited
Quantity per package: 136
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 23 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.32.0036
SDRAM - DDR3 Memory IC 8Gbit Parallel 800 MHz 20 ns 78-TWBGA (10x14)
IC DRAM 8GBIT PARALLEL 78TWBGA
IC DRAM 8GBIT PARALLEL 78TWBGA
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-IS43TR81024B-125KBLI | 706-IS43TR81024B-125KBLI-ND | 875441-IS43TR81024B-125KBLI | IS43TR81024B-125KBLI | IS43TR81024B-125KBLI | IS43TR81024B-125KBLI |
| Product Name | Memory IC and Storage Component | Memory | Memory - SDRAM - IS43TR81024B-125KBLI | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory |
| Memory Category | DRAM Chip | DRAM Chip | DRAM Chip | DRAM; DRAM Chip | DRAM; DRAM Chip | Volatile; DRAM Chip |
| Operating Temperature | -40 C (-40 F) | -40 to 95 C (-40 to 203 F) | -40 to 95 C (-40 to 203 F) | -40 to 95 C (-40 to 203 F) | ||
| Density | 8000000 kbits | 8000000 kbits | 8000000 kbits | 8000000 kbits | ||
| Number of Words | 128000 k | |||||
| Address Bus Width | 19 bits |