IC DRAM 2GBIT PARALLEL 84LFBGA Product overview: IS46DR16128A-3DBLA2 from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS46DR16128A-3DB
Win Source Part Number: 1158020-IS46DR16128A
Category: Integrated Circuits (ICs)>Memory
Package: Tray
Standard Package: 162
Mounting: SMD (SMT)
Technology: SDRAM - DDR2
Memory Type: Volatile
Memory Size: 2Gb (128M x 16)
Access Time: 450 ps
Voltage - Supply: 1.7V ~ 1.9V
Package / Case: 84-LFBGA
Supplier Device Package: 84-LFBGA (10.5x13.5)
Temperature Range - Operating: -40°C ~ 105°C (TA)
Memory Format: DRAM
Clock Frequency: 333 MHz
Write Cycle Time - Word, Page: 15ns
Memory Interface: Parallel
Alternative Parts (Cross-Reference): IS46DR16128A3DBLA2;
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0036
Mfr: ISSI, Integrated Silicon Solution Inc
Base Product Number: IS46DR16128
SDRAM - DDR2 Memory IC 2Gbit Parallel 333 MHz 450 ps 84-LFBGA (10.5x13.5)
IC DRAM 2GBIT PARALLEL 84LFBGA
IC DRAM 2GBIT PARALLEL 84LFBGA
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-IS46DR16128A-3DBLA2 | 1158020-IS46DR16128A-3DBLA2 | IS46DR16128A-3DBLA2 | IS46DR16128A-3DBLA2 | IS46DR16128A-3DBLA2 |
| Product Name | Memory IC and Storage Component | Integrated Circuits (ICs) - Memory | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory |
| Memory Category | Volatile; DRAM Chip | Volatile; DRAM Chip | DRAM; DRAM Chip | DRAM; DRAM Chip | Volatile; DRAM Chip |
| Access Time | 0.4500 ns | 0.4500 ns | 0.4500 ns | 0.4500 ns | |
| Cycle Time | 15 ns | 15 ns | 15 ns | ||
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) |