Integrated Silicon Solution, Inc. Memory IS43TR81280BL-107MBL

Description
SDRAM - DDR3L Memory IC 1Gb (128M x 8) Parallel 933MHz 20ns 78-TWBGA (8x10.5)
Request a Quote Datasheet
Description
SDRAM - DDR3L Memory IC 1Gb (128M x 8) Parallel 933MHz 20ns 78-TWBGA (8x10.5)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - IS43TR81280BL-107MBL-ND - DigiKey
Thief River Falls, MN, United States
SDRAM - DDR3L Memory IC 1Gb (128M x 8) Parallel 933MHz 20ns 78-TWBGA (8x10.5)

SDRAM - DDR3L Memory IC 1Gb (128M x 8) Parallel 933MHz 20ns 78-TWBGA (8x10.5)

Buy Now Datasheet
Memory IC and Storage Component - 774-IS43TR81280BL-107MBL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-IS43TR81280BL-107MBL
Memory IC and Storage Component 774-IS43TR81280BL-107MBL
IC DRAM 1GBIT PAR 78TWBGA Product overview: IS43TR81280BL-107MBL from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS43TR81280BL-10 7MBL can be used for catalog matching and distributor lookup.

IC DRAM 1GBIT PAR 78TWBGA Product overview: IS43TR81280BL-107MBL from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS43TR81280BL-107MBL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - SDRAM - IS43TR81280BL-107MBL - 875442-IS43TR81280BL-107MBL - Win Source Electronics
Laguna Hills, CA, United States
Memory - SDRAM - IS43TR81280BL-107MBL
875442-IS43TR81280BL-107MBL
Memory - SDRAM - IS43TR81280BL-107MBL 875442-IS43TR81280BL-107MBL
Manufacturer: ISSI, Integrated Silicon Solution Inc Win Source Part Number: 875442-IS43TR81280BL -107MBL Operating Temperature Range: 0°C ~ 95°C (TC) Features: SDRAM - DDR3L Memory IC 1Gb (128M x 8) Parallel 933 MHz 20 ns 78-TWBGA (8x10.5) Package: Tray Package: 78-TFBGA Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 78-TWBGA (8x10.5) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Quantity per package: 242 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0032

Manufacturer: ISSI, Integrated Silicon Solution Inc
Win Source Part Number: 875442-IS43TR81280BL-107MBL
Operating Temperature Range: 0°C ~ 95°C (TC)
Features: SDRAM - DDR3L Memory IC 1Gb (128M x 8) Parallel 933 MHz 20 ns 78-TWBGA (8x10.5)
Package: Tray
Package: 78-TFBGA
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 78-TWBGA (8x10.5)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
Quantity per package: 242
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0032

Buy Now Datasheet
IC DRAM 1GBIT PARALLEL 78TWBGA

IC DRAM 1GBIT PARALLEL 78TWBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - IS43TR81280BL-107MBL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
IS43TR81280BL-107MBL
Integrated Circuits (ICs) - Memory IS43TR81280BL-107MBL
IC DRAM 1GBIT PARALLEL 78TWBGA

IC DRAM 1GBIT PARALLEL 78TWBGA

Supplier's Site
Memory - IS43TR81280BL-107MBL - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SDRAM - DDR3L Memory IC 1Gbit Parallel 933 MHz 20 ns 78-TWBGA (8x10.5)

SDRAM - DDR3L Memory IC 1Gbit Parallel 933 MHz 20 ns 78-TWBGA (8x10.5)

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number IS43TR81280BL-107MBL-ND 774-IS43TR81280BL-107MBL 875442-IS43TR81280BL-107MBL IS43TR81280BL-107MBL IS43TR81280BL-107MBL IS43TR81280BL-107MBL
Product Name Memory Memory IC and Storage Component Memory - SDRAM - IS43TR81280BL-107MBL Memory Integrated Circuits (ICs) - Memory Memory
Memory Category DRAM Chip DRAM Chip DRAM Chip DRAM; DRAM Chip Volatile; DRAM Chip DRAM; DRAM Chip
Operating Temperature 0 to 95 C (32 to 203 F) 0 C (32 F) 0 to 95 C (32 to 203 F) 0 to 95 C (32 to 203 F) 0 to 95 C (32 to 203 F)
Package Type 78-TFBGA BGA; 78-TWBGA (8x10.5) BGA BGA; 78-TFBGA
Supply Voltage 1.283V ~ 1.45V 1.283 1.283V ~ 1.45V 1.283V ~ 1.45V
Access Time 0.1950 ns 20 ns 20 ns 20 ns
Unlock Full Specs
to access all available technical data

Similar Products

Memory - MM54C200D/883 - Quarktwin Technology Ltd.
Texas Instruments
Specs
Memory Category RAM
Access Time 520 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Memory - AS5C1001 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 20 to 70 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Flash Memory - 1882861P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Package Type TSOP
Pins 48
View Details
 - 27C16Q55/B - Rochester Electronics
Specs
Memory Category EPROM
Package Type DIP; CDIP
View Details
4 suppliers