IC DRAM 1GBIT PARALLEL 96TWBGA Product overview: IS43TR16640BL-125JBL
SDRAM - DDR3L Memory IC 1Gb (64M x 16) Parallel 800MHz 20ns 96-TWBGA (9x13)
Win Source Part Number: 1028147-IS43TR16640B
Category: Integrated Circuits (ICs)>Memory
Package: Tray
Standard Package: 190
Mounting: SMD (SMT)
Technology: SDRAM - DDR3L
Memory Type: Volatile
Memory Size: 1Gb (64M x 16)
Access Time: 20 ns
Voltage - Supply: 1.283V ~ 1.45V
Package / Case: 96-TFBGA
Supplier Device Package: 96-TWBGA (9x13)
Temperature Range - Operating: -40°C ~ 95°C (TC)
Memory Format: DRAM
Clock Frequency: 800 MHz
Write Cycle Time - Word, Page: 15ns
Memory Interface: Parallel
Alternative Parts (Cross-Reference): MT41K256M8DA-125:K TR; IS43TR16128B-125KBL;
ECCN: EAR99
Fake Threat In the Open Market: 71 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0032
Mfr: ISSI, Integrated Silicon Solution Inc
Other Names: 706-1377,IS43TR16640
Product Status: Obsolete
SDRAM - DDR3L Memory IC 1Gbit Parallel 800 MHz 20 ns 96-TWBGA (9x13)
IC DRAM 1GBIT PARALLEL 96TWBGA
IC DRAM 1GBIT PARALLEL 96TWBGA
IC DRAM 1GBIT PARALLEL 96TWBGA
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-IS43TR16640BL-125JBLI | 706-1377-ND | 1028147-IS43TR16640BL-125JBLI | IS43TR16640BL-125JBLI | IS43TR16640BL-125JBLI | IS43TR16640BL-125JBLI | IS43TR16640BL-125JBLI |
| Product Name | Memory IC and Storage Component | Memory | Integrated Circuits (ICs) - Memory | Memory | Memory | Memory | Integrated Circuits (ICs) - Memory |
| Memory Category | Volatile; DRAM Chip | DRAM Chip | Volatile; DRAM Chip | DRAM; DRAM Chip | DRAM; DRAM Chip | SDRAM - DDR3L; DRAM Chip | Volatile; DRAM Chip |
| Access Time | 20 ns | 20 ns | 20 ns | 20 ns | 20 ns | 20 ns | |
| Cycle Time | 15 ns | 15 ns | |||||
| Operating Temperature | -40 to 95 C (-40 to 203 F) | -40 to 95 C (-40 to 203 F) | -40 to 95 C (-40 to 203 F) | -40 to 95 C (-40 to 203 F) | -40 to 95 C (-40 to 203 F) | -40 to 95 C (-40 to 203 F) |