8G, 1.5V, DDR3, 1Gx8, 1866MT/s @ Product overview: IS43TR81024B-107MBLI
IC DRAM 8GBIT PAR 78TWBGA
Win Source Part Number: 1356823-IS43TR81024B
Category: Integrated Circuits (ICs) - Memory - Memory
Package: Tape & Reel
Temperature Range - Operating: -40°C ~ 95°C (TC)
Fake Threat In the Open Market: 51 pct.
MSL Level: 3 (168 Hours)
Mfr: ISSI, Integrated Silicon Solution Inc
Product Status: Active
Package / Case: 78-TFBGA
Supplier Device Package: 78-TWBGA (10x14)
Technology: SDRAM - DDR3
Mounting Type: Surface Mount
REACH Status: REACH Unaffected
Voltage - Supply: 1.425V ~ 1.575V
Memory Type: Volatile
Memory Format: DRAM
Memory Size: 8Gbit
Memory Organization: 1G x 8
Memory Interface: Parallel
Clock Frequency: 933 MHz
Write Cycle Time - Word, Page: 15ns
Access Time: 20 ns
8G, 1.5V, DDR3, 1Gx8, 1866MT/s @
SDRAM - DDR3 Memory IC 8Gbit Parallel 933 MHz 20 ns 78-TWBGA (10x14)
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Acme Chip Technology Co., Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-IS43TR81024B-107MBLI-TR | 706-IS43TR81024B-107MBLI-TR-ND | 1356823-IS43TR81024B-107MBLI-TR | IS43TR81024B-107MBLI-TR | IS43TR81024B-107MBLI-TR |
| Product Name | 1.5V Memory IC and Storage Component | Memory | Integrated Circuits (ICs) - Memory - Memory | Integrated Circuits (ICs) - Memory - Memory | Memory |
| Memory Category | Volatile; DRAM Chip | DRAM Chip | Volatile; DRAM Chip | Volatile; DRAM Chip | DRAM; DRAM Chip |
| Access Time | 20 ns | 20 ns | 20 ns | ||
| Cycle Time | 15 ns | 15 ns | 20 ns | ||
| Operating Temperature | -40 to 95 C (-40 to 203 F) | -40 to 95 C (-40 to 203 F) | -40 to 95 C (-40 to 203 F) | -40 to 95 C (-40 to 203 F) | |
| Address Bus Width | 8 bits |