Manufacturer: ISSI, Integrated Silicon Solution Inc
Win Source Part Number: 714594-IS43TR16640AL
Packaging: Tray
Mounting Style: SMD
Technology: SDRAM - DDR3L
Memory Type: Volatile
Memory Size: 1Gb (64M x 16)
Access Time: 20ns
Categories: Integrated Circuits
Supplier Device Package: 96-TWBGA (9x13)
Temperature Range - Operating: -40°C ~ 95°C
Memory Format: DRAM
Clock Frequency: 800MHz
Write Cycle Time - Word, Page: 15ns
Memory Interface: Parallel
Manufacturer Package: 96-TFBGA
Popularity: Low
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 190
MSL Level: 3 (168 Hours)
Supply Voltage (V): 1.283V ~ 1.45V
IC DRAM 1GBIT PARALLEL 96TWBGA Product overview: IS43TR16640AL-125JBL
SDRAM - DDR3L Memory IC 1Gb (64M x 16) Parallel 800MHz 20ns 96-TWBGA (9x13)
IC DRAM 1GBIT PARALLEL 96TWBGA
SDRAM - DDR3L Memory IC 1Gbit Parallel 800 MHz 20 ns 96-TWBGA (9x13)
IC DRAM 1GBIT PARALLEL 96TWBGA
IC DRAM 1GBIT PARALLEL 96TWBGA
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 714594-IS43TR16640AL-125JBLI | 774-IS43TR16640AL-125JBLI | IS43TR16640AL-125JBLI-ND | IS43TR16640AL-125JBLI | IS43TR16640AL-125JBLI | IS43TR16640AL-125JBLI | IS43TR16640AL-125JBLI |
| Product Name | Memory - SDRAM - IS43TR16640AL-125JBLI | Memory IC and Storage Component | Memory | Integrated Circuits (ICs) - Memory | Memory | Memory | Memory |
| Memory Category | Volatile; DRAM Chip | Volatile; DRAM Chip | DRAM Chip | Volatile; DRAM Chip | DRAM; DRAM Chip | SDRAM - DDR3L; DRAM Chip | DRAM; DRAM Chip |
| Access Time | 20 ns | 20 ns | 20 ns | 20 ns | 20 ns | 20 ns | |
| Cycle Time | 15 ns | 15 ns | |||||
| Operating Temperature | -40 to 95 C (-40 to 203 F) | -40 to 95 C (-40 to 203 F) | -40 to 95 C (-40 to 203 F) | -40 to 95 C (-40 to 203 F) | -40 to 95 C (-40 to 203 F) | -40 to 95 C (-40 to 203 F) |