SDRAM - DDR3L Memory IC 1Gb (128M x 8) Parallel 933MHz 20ns 78-TWBGA (8x10.5)
SDRAM - DDR3L Memory IC 1Gbit Parallel 933 MHz 20 ns 78-TWBGA (8x10.5)
IC DRAM 1GBIT PAR 78TWBGA
IC DRAM 1GBIT PARALLEL 78TWBGA
| DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 706-IS43TR81280CL-107MBL-ND | IS43TR81280CL-107MBL | IS43TR81280CL-107MBL | IS43TR81280CL-107MBL |
| Product Name | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory |
| Memory Category | DRAM Chip | DRAM; DRAM Chip | Volatile; DRAM Chip | DRAM; DRAM Chip |
| Operating Temperature | 0 to 95 C (32 to 203 F) | 0 to 95 C (32 to 203 F) | ||
| Package Type | 78-TFBGA | BGA; 78-TFBGA | BGA | |
| Supply Voltage | 1.283V ~ 1.45V | 1.283V ~ 1.45V | 0degC ~ 95degC (TC) |