IC DRAM 2GBIT PARALLEL 84LFBGA
SDRAM - DDR2 Memory IC 2Gbit Parallel 333 MHz 450 ps 84-LFBGA (10.5x13.5)
IC DRAM 2GBIT PARALLEL 84LFBGA
| Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips |
| Product Number | IS46DR16128A-3DBLA1-TR | IS46DR16128A-3DBLA1-TR | IS46DR16128A-3DBLA1-TR |
| Product Name | Integrated Circuits (ICs) - Memory | Memory | Memory |
| Memory Category | Volatile; DRAM Chip | DRAM; DRAM Chip | DRAM; DRAM Chip |
| Data Rate | 333 MHz | ||
| Access Time | 0.4500 ns | 0.4500 ns | 0.4500 ns |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |