Win Source Part Number: 941547-IS43TR16640B-
Series: *
Categories: Memory
IC DRAM 1GBIT PAR 96TWBGA Product overview: IS43TR16640B-107MBLI
SDRAM - DDR3 Memory IC 1Gb (64M x 16) Parallel 933MHz 20ns 96-TWBGA (9x13)
IC DRAM 1GBIT PARALLEL 96TWBGA
IC DRAM 1GBIT PARALLEL 96TWBGA
SDRAM - DDR3 Memory IC 1Gbit Parallel 933 MHz 20 ns 96-TWBGA (9x13)
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 941547-IS43TR16640B-107MBLI | 774-IS43TR16640B-107MBLI | IS43TR16640B-107MBLI-ND | IS43TR16640B-107MBLI | IS43TR16640B-107MBLI | IS43TR16640B-107MBLI |
| Product Name | Memory - DDR - IS43TR16640B-107MBLI | Memory IC and Storage Component | Memory | Memory | Integrated Circuits (ICs) - Memory | Memory |
| Memory Category | Volatile; DRAM Chip | DRAM Chip | DRAM; DRAM Chip | Volatile; DRAM Chip | DRAM; DRAM Chip | |
| Access Time | 20 ns | 20 ns | 20 ns | 20 ns | ||
| Cycle Time | 15 ns | |||||
| Operating Temperature | -40 to 95 C (-40 to 203 F) | -40 to 95 C (-40 to 203 F) | -40 to 95 C (-40 to 203 F) | -40 to 95 C (-40 to 203 F) |