IC DRAM 2GBIT PAR 78TWBGA Product overview: IS43TR82560B-15HBLI-
SDRAM - DDR3 Memory IC 2Gb (256M x 8) Parallel 667MHz 20ns 78-TWBGA (8x10.5)
Win Source Part Number: 941188-IS43TR82560B-
Series: *
Categories: Memory
IC DRAM 2GBIT PARALLEL 78TWBGA
IC DRAM 2GBIT PARALLEL 78TWBGA
SDRAM - DDR3 Memory IC 2Gbit Parallel 667 MHz 20 ns 78-TWBGA (8x10.5)
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-IS43TR82560B-15HBLI-TR | IS43TR82560B-15HBLI-TR-ND | 941188-IS43TR82560B-15HBLI-TR | IS43TR82560B-15HBLI-TR | IS43TR82560B-15HBLI-TR | IS43TR82560B-15HBLI-TR |
| Product Name | Memory IC and Storage Component | Memory | Memory - DDR - IS43TR82560B-15HBLI-TR | Integrated Circuits (ICs) - Memory | Memory | Memory |
| Memory Category | Volatile; DRAM Chip | DRAM Chip | Volatile; DRAM Chip | DRAM; DRAM Chip | DRAM; DRAM Chip | |
| Access Time | 20 ns | 20 ns | 20 ns | 20 ns | ||
| Cycle Time | 15 ns | |||||
| Operating Temperature | -40 to 95 C (-40 to 203 F) | -40 to 95 C (-40 to 203 F) | -40 to 95 C (-40 to 203 F) | -40 to 95 C (-40 to 203 F) |