SDRAM - DDR3L Memory IC 8Gb (512M x 16) Parallel 933MHz 20ns 96-TWBGA (10x14)
IC DRAM 8GBIT PARALLEL 96TWBGA Product overview: IS43TR16512BL-107MBL
Manufacturer: ISSI, Integrated Silicon Solution Inc
Win Source Part Number: 875439-IS43TR16512BL
Operating Temperature Range: -40°C ~ 95°C (TC)
Features: SDRAM - DDR3L Memory IC 8Gb (512M x 16) Parallel 96-TWBGA (10x14)
Package: 96-TFBGA
Package: Tray
Mounting: Surface Mount
Family Name: IS43TR16512
Categories: Integrated Circuits (ICs)
Case / Package: 96-TWBGA (10x14)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Limited
Quantity per package: 136
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 23 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.32.0036
SDRAM - DDR3L Memory IC 8Gbit Parallel 933 MHz 20 ns 96-TWBGA (10x14)
IC DRAM 8GBIT PARALLEL 96TWBGA
IC DRAM 8GBIT PARALLEL 96TWBGA
IC DRAM 8GBIT PARALLEL 96TWBGA
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 706-IS43TR16512BL-107MBLI-ND | 774-IS43TR16512BL-107MBLI | 875439-IS43TR16512BL-107MBLI | IS43TR16512BL-107MBLI | IS43TR16512BL-107MBLI | IS43TR16512BL-107MBLI | IS43TR16512BL-107MBLI |
| Product Name | Memory | Memory IC and Storage Component | Memory - SDRAM - IS43TR16512BL-107MBLI | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory |
| Memory Category | DRAM Chip | DRAM Chip | DRAM Chip | DRAM; DRAM Chip | Volatile; DRAM Chip | DRAM; DRAM Chip | SDRAM - DDR3L; DRAM Chip |
| Operating Temperature | -40 to 95 C (-40 to 203 F) | -40 C (-40 F) | -40 to 95 C (-40 to 203 F) | -40 to 95 C (-40 to 203 F) | -40 to 95 C (-40 to 203 F) | ||
| Package Type | 96-TFBGA | BGA; 96-TWBGA (10x14) | BGA; 96-TFBGA | 96-TFBGA | |||
| Supply Voltage | 1.283V ~ 1.45V | 1.283 | 1.283V ~ 1.45V | Surface Mount | 1.283V ~ 1.45V | ||
| Density | 8000000 kbits | 8000000 kbits | 8000000 kbits | 8000000 kbits | 8000000 kbits |