Integrated Silicon Solution, Inc. Memory - DDR - IS43TR16512S2DL-125KBLI IS43TR16512S2DL-125KBLI

Description
Win Source Part Number: 941187-IS43TR16512S2 DL-125KBLI Series: * Categories: Memory
Request a Quote Datasheet
Description
Win Source Part Number: 941187-IS43TR16512S2 DL-125KBLI Series: * Categories: Memory
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - DDR - IS43TR16512S2DL-125KBLI - 941187-IS43TR16512S2DL-125KBLI - Win Source Electronics
Laguna Hills, CA, United States
Memory - DDR - IS43TR16512S2DL-125KBLI
941187-IS43TR16512S2DL-125KBLI
Memory - DDR - IS43TR16512S2DL-125KBLI 941187-IS43TR16512S2DL-125KBLI
Win Source Part Number: 941187-IS43TR16512S2 DL-125KBLI Series: * Categories: Memory

Win Source Part Number: 941187-IS43TR16512S2DL-125KBLI
Series: *
Categories: Memory

Buy Now
Memory - 706-IS43TR16512S2DL-125KBLI-ND - DigiKey
Thief River Falls, MN, United States
SDRAM - DDR3L Memory IC 8Gb (512M x 16) Parallel 800MHz 20ns 96-LWBGA (9x13)

SDRAM - DDR3L Memory IC 8Gb (512M x 16) Parallel 800MHz 20ns 96-LWBGA (9x13)

Buy Now Datasheet
Memory IC and Storage Component - 774-IS43TR16512S2DL-125KBLI - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-IS43TR16512S2DL-125KBLI
Memory IC and Storage Component 774-IS43TR16512S2DL-125KBLI
IC DRAM 8GBIT PARALLEL 96LWBGA Product overview: IS43TR16512S2DL-125K BLI from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS43TR16512S2DL- 125KBLI can be used for catalog matching and distributor lookup.

IC DRAM 8GBIT PARALLEL 96LWBGA Product overview: IS43TR16512S2DL-125KBLI from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS43TR16512S2DL-125KBLI can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IC DRAM 8GBIT PARALLEL 96LWBGA

IC DRAM 8GBIT PARALLEL 96LWBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory IS43TR16512S2DL-125KBLI
IC DRAM 8GBIT PARALLEL 96LWBGA

IC DRAM 8GBIT PARALLEL 96LWBGA

Supplier's Site
IC DRAM 8GBIT PARALLEL 96LWBGA

IC DRAM 8GBIT PARALLEL 96LWBGA

Supplier's Site Datasheet
SDRAM - DDR3L Memory IC 8Gbit Parallel 800 MHz 20 ns 96-LWBGA (9x13)

SDRAM - DDR3L Memory IC 8Gbit Parallel 800 MHz 20 ns 96-LWBGA (9x13)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 941187-IS43TR16512S2DL-125KBLI 706-IS43TR16512S2DL-125KBLI-ND 774-IS43TR16512S2DL-125KBLI IS43TR16512S2DL-125KBLI IS43TR16512S2DL-125KBLI IS43TR16512S2DL-125KBLI IS43TR16512S2DL-125KBLI
Product Name Memory - DDR - IS43TR16512S2DL-125KBLI Memory Memory IC and Storage Component Memory Integrated Circuits (ICs) - Memory Memory Memory
Memory Category DRAM Chip DRAM Chip SDRAM - DDR3L; DRAM Chip Volatile; DRAM Chip DRAM; DRAM Chip DRAM; DRAM Chip
Operating Temperature -40 to 95 C (-40 to 203 F) -40 C (-40 F) -40 to 95 C (-40 to 203 F) -40 to 95 C (-40 to 203 F) -40 to 95 C (-40 to 203 F)
Package Type 96-LFBGA 96-LFBGA BGA BGA; 96-LFBGA
Supply Voltage 1.283V ~ 1.45V 1.283 1.283V ~ 1.45V 1.283V ~ 1.45V 1.283V ~ 1.45V
Access Time 0.2750 ns 20 ns 20 ns 20 ns 20 ns
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 6116SA45TPI - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 45 ns
Density 16 kbits
View Details
 - LP3913SQ-AA/NOPB - Rochester Electronics
Texas Instruments
Specs
Memory Category Flash
Package Type WQFN48
View Details
Memory - 9023596AA - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
Flash Memory - 1882567 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Number of Words 1024 k
View Details