SDRAM - DDR3 Memory IC 1Gb (64M x 16) Parallel 800MHz 20ns 96-TWBGA (9x13)
Win Source Part Number: 941552-IS43TR16640C-
Series: *
Categories: Memory
IC DRAM 1GBIT PARALLEL 96TWBGA Product overview: IS43TR16640C-125JBLI
IC DRAM 1GBIT PARALLEL 96TWBGA
IC DRAM 1GBIT PARALLEL 96TWBGA
SDRAM - DDR3 Memory IC 1Gbit Parallel 800 MHz 20 ns 96-TWBGA (9x13)
IC DRAM 1GBIT PARALLEL 96TWBGA
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 706-IS43TR16640C-125JBLI-ND | 941552-IS43TR16640C-125JBLI | 774-IS43TR16640C-125JBLI | IS43TR16640C-125JBLI | IS43TR16640C-125JBLI | IS43TR16640C-125JBLI | IS43TR16640C-125JBLI |
| Product Name | Memory | Memory - DDR - IS43TR16640C-125JBLI | Memory IC and Storage Component | Memory | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory |
| Memory Category | DRAM Chip | DRAM Chip | DRAM; DRAM Chip | SDRAM - DDR3; DRAM Chip | DRAM; DRAM Chip | Volatile; DRAM Chip | |
| Operating Temperature | -40 to 95 C (-40 to 203 F) | -40 C (-40 F) | -40 to 95 C (-40 to 203 F) | -40 to 95 C (-40 to 203 F) | |||
| Package Type | 96-TFBGA | 96-TFBGA | BGA; 96-TFBGA | ||||
| Supply Voltage | 1.425V ~ 1.575V | 1.425 | 1.425V ~ 1.575V | 1.425V ~ 1.575V | Surface Mount | ||
| Access Time | 0.2250 ns | 20 ns | 20 ns | 20 ns |