SDRAM - DDR3 Memory IC 1Gb (64M x 16) Parallel 800MHz 20ns 96-TWBGA (9x13)
IC DRAM 1GBIT PARALLEL 96TWBGA Product overview: IS43TR16640B-125JBLI
Manufacturer: ISSI, Integrated Silicon Solution Inc
Win Source Part Number: 921700-IS43TR16640B-
Operating Temperature Range: -40°C ~ 95°C (TC)
Features: SDRAM - DDR3 Memory IC 1Gb (64M x 16) Parallel 800 MHz 20 ns 96-TWBGA (9x13)
Package: Reel - TR
Package: 96-TFBGA
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 96-TWBGA (9x13)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
Quantity per package: 1500
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0032
IC DRAM 1GBIT PARALLEL 96TWBGA
IC DRAM 1GBIT PARALLEL 96TWBGA
SDRAM - DDR3 Memory IC 1Gbit Parallel 800 MHz 20 ns 96-TWBGA (9x13)
IC DRAM 1GBIT PARALLEL 96TWBGA
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ODG (Origin Data Global) | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | IS43TR16640B-125JBLI-TR-ND | 774-IS43TR16640B-125JBLI-TR | 921700-IS43TR16640B-125JBLI-TR | IS43TR16640B-125JBLI-TR | IS43TR16640B-125JBLI-TR | IS43TR16640B-125JBLI-TR | IS43TR16640B-125JBLI-TR |
| Product Name | Memory | Memory IC and Storage Component | Memory - SDRAM - IS43TR16640B-125JBLI-TR | Memory | Memory | Memory | Integrated Circuits (ICs) - Memory |
| Memory Category | DRAM Chip | Volatile; DRAM Chip | DRAM Chip | SDRAM - DDR3; DRAM Chip | DRAM; DRAM Chip | DRAM; DRAM Chip | Volatile; DRAM Chip |
| Operating Temperature | -40 to 95 C (-40 to 203 F) | -40 to 95 C (-40 to 203 F) | -40 to 95 C (-40 to 203 F) | -40 to 95 C (-40 to 203 F) | -40 to 95 C (-40 to 203 F) | -40 to 95 C (-40 to 203 F) | |
| Package Type | 96-TFBGA | BGA; Tape & Reel (TR) | BGA; 96-TWBGA (9x13) | 96-TFBGA | BGA; 96-TFBGA | BGA | |
| Supply Voltage | 1.425V ~ 1.575V | 1.425V ~ 1.575V | 1.425V ~ 1.575V | 1.425V ~ 1.575V | 1.425V ~ 1.575V |