SDRAM - DDR3L Memory IC 4Gb (512M x 8) Parallel 800MHz 20ns 78-FBGA (9x10.5)
IC DRAM 4GBIT PARALLEL 78FBGA
IC DRAM 4GBIT PARALLEL 78FBGA
SDRAM - DDR3L Memory IC 4Gbit Parallel 800 MHz 20 ns 78-FBGA (9x10.5)
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 1450-1308-ND | AS4C512M8D3L-12BAN | AS4C512M8D3L-12BAN | AS4C512M8D3L-12BAN |
| Product Name | Memory | Integrated Circuits (ICs) - Memory | Memory | Memory |
| Memory Category | DRAM Chip | Volatile; DRAM Chip | DRAM; DRAM Chip | DRAM; DRAM Chip |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | |
| Package Type | 78-TFBGA | BGA | BGA; 78-TFBGA | |
| Supply Voltage | 1.283V ~ 1.45V | 1.283V ~ 1.45V | 1.283V ~ 1.45V |