The AS4C64M16D3B-12BINTR
Category: DRAM
Win Source Part Number: 1446595-AS4C64M16D3B
Manufacturer: Alliance Memory, Inc.
SDRAM - DDR3 Memory IC 1Gb (64M x 16) Parallel 800MHz 20ns 96-FBGA (9x13)
IC DRAM 1GBIT PARALLEL 96FBGA Product overview: AS4C64M16D3B-12BINTR
IC DRAM 1GBIT PARALLEL 96FBGA
IC DRAM 1GBIT PARALLEL 96FBGA
SDRAM - DDR3 Memory IC 1Gbit Parallel 800 MHz 20 ns 96-FBGA (9x13)
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 1446595-AS4C64M16D3B-12BINTR | AS4C64M16D3B-12BINTR-ND | 774-AS4C64M16D3B-12BINTR | AS4C64M16D3B-12BINTR | AS4C64M16D3B-12BINTR | AS4C64M16D3B-12BINTR |
| Product Name | DRAM | Memory | Memory IC and Storage Component | Memory | Integrated Circuits (ICs) - Memory | Memory |
| Memory Category | DRAM Chip | Volatile; DRAM Chip | DRAM; DRAM Chip | Volatile; DRAM Chip | DRAM; DRAM Chip | |
| Operating Temperature | -40 to 95 C (-40 to 203 F) | -40 to 95 C (-40 to 203 F) | -40 to 95 C (-40 to 203 F) | -40 to 95 C (-40 to 203 F) | ||
| Package Type | 96-TFBGA | BGA; Tape & Reel (TR) | BGA | BGA; 96-TFBGA | ||
| Supply Voltage | 1.425V ~ 1.575V | 1.425V ~ 1.575V | 1.425V ~ 1.575V | 1.425V ~ 1.575V | ||
| Access Time | 20 ns | 20 ns | 20 ns | 20 ns |