Micron Technology, Inc. Memory IC and Storage Component EDFA232A2PF-GD-F-D

Description
IC DRAM 16GBIT PARALLEL 168FBGA Product overview: EDFA232A2PF-GD-F-D from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-EDFA232A2PF-GD-F -D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC DRAM 16GBIT PARALLEL 168FBGA Product overview: EDFA232A2PF-GD-F-D from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-EDFA232A2PF-GD-F -D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory IC and Storage Component - 774-EDFA232A2PF-GD-F-D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-EDFA232A2PF-GD-F-D
Memory IC and Storage Component 774-EDFA232A2PF-GD-F-D
IC DRAM 16GBIT PARALLEL 168FBGA Product overview: EDFA232A2PF-GD-F-D from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-EDFA232A2PF-GD-F -D can be used for catalog matching and distributor lookup.

IC DRAM 16GBIT PARALLEL 168FBGA Product overview: EDFA232A2PF-GD-F-D from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-EDFA232A2PF-GD-F-D can be used for catalog matching and distributor lookup.

Supplier's Site
Memory - SDRAM - EDFA232A2PF-GD-F-D - 870111-EDFA232A2PF-GD-F-D - Win Source Electronics
Laguna Hills, CA, United States
Memory - SDRAM - EDFA232A2PF-GD-F-D
870111-EDFA232A2PF-GD-F-D
Memory - SDRAM - EDFA232A2PF-GD-F-D 870111-EDFA232A2PF-GD-F-D
Manufacturer: Micron Technology Inc. Win Source Part Number: 870111-EDFA232A2PF-G D-F-D Operating Temperature Range: -30°C ~ 85°C (TC) Features: SDRAM - Mobile LPDDR3 Memory IC 16Gb (512M x 32) Parallel 800 MHz 168-FBGA (12x12) Package: Tray Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 168-FBGA (12x12) ECCN: OBSOLETE Popularity: Medium Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Limited Quantity per package: 1680 MSL Level: 3 (168 Hours)

Manufacturer: Micron Technology Inc.
Win Source Part Number: 870111-EDFA232A2PF-GD-F-D
Operating Temperature Range: -30°C ~ 85°C (TC)
Features: SDRAM - Mobile LPDDR3 Memory IC 16Gb (512M x 32) Parallel 800 MHz 168-FBGA (12x12)
Package: Tray
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 168-FBGA (12x12)
ECCN: OBSOLETE
Popularity: Medium
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Limited
Quantity per package: 1680
MSL Level: 3 (168 Hours)

Buy Now
Memory - EDFA232A2PF-GD-F-D - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SDRAM - Mobile LPDDR3 Memory IC 16Gbit Parallel 800 MHz 168-FBGA (12x12)

SDRAM - Mobile LPDDR3 Memory IC 16Gbit Parallel 800 MHz 168-FBGA (12x12)

Buy Now
IC DRAM 16GBIT PARALLEL 168FBGA

IC DRAM 16GBIT PARALLEL 168FBGA

Supplier's Site Datasheet
Futian, China
Integrated Circuits (ICs) - Memory - Memory
EDFA232A2PF-GD-F-D
Integrated Circuits (ICs) - Memory - Memory EDFA232A2PF-GD-F-D
IC DRAM 16GBIT PARALLEL 168FBGA

IC DRAM 16GBIT PARALLEL 168FBGA

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-EDFA232A2PF-GD-F-D 870111-EDFA232A2PF-GD-F-D EDFA232A2PF-GD-F-D EDFA232A2PF-GD-F-D EDFA232A2PF-GD-F-D
Product Name Memory IC and Storage Component Memory - SDRAM - EDFA232A2PF-GD-F-D Memory Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category Volatile; DRAM Chip DRAM Chip DRAM; DRAM Chip DRAM; DRAM Chip Volatile; DRAM Chip
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS4SD4M16 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SDRAM; DRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 32000 kbits
View Details
Memory - Memory - Controllers - BQ2205LYPWRG4 - 1154094-BQ2205LYPWRG4 - Win Source Electronics
Specs
Operating Temperature -20 to 70 C (-4 to 158 F)
Package Type SSOP
Supply Voltage 3 V ~ 3.6 V
View Details
4 suppliers
Memory - 27C512-12/L092 - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EPROM; EPROM
Access Time 120 ns
Density 512 kbits
View Details
SDRAM - 2420770 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 20 ns
Number of Words 128000 k
View Details